Status: | Unknown |
---|---|
Series: | B-20 Series Bead Cores |
RoHS: | Unknown |
Prices starting from US$0.09
Outer Diameter | 3.4mm |
---|---|
Length | 4.4mm |
Inner Diameter | 0.8mm |
Frequency Min | - |
Frequency Max | 300MHz |
Impedance @ 100MHz | - |
Product Range | B-20 Series Bead Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 3.4mm |
Ferrite Cable Cores Ferrite Bead Core EMI 0.8mm | Rapid Electronics |
KEMET Ferrite Core 190Ohm @ 300MHz 1mm | Distrelec |
Emi Bead Core (3.4X0.8-4.4Mm) Rohs Compliant: Yes |Kemet B-20L-34 | Newark Electronics |
Ferrite Core, Cylindrical, 4.4 mm Length, 0.8 mm ID, 3.4 mm OD | Avnet America |
Ferrite Bead Bead Core, For: General Electronics, Round Cable, 3.4 x 0.8 x 4.4mm | KEMET B-20L-34 | RS Americas |
FERRITE CORE, CYLINDRICAL, 0.8MM X 4.4MM | Farnell |
Where can I find additional details, specifications and documents for a B-20L-34?
Additional datasheets, footprints and schematics for B-20L-34 are listed on our Part Details page. You can also find images and similar parts to B-20L-34 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-20L-34 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-20L-34 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-20L-34 fall under?
The B-20L-34 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to B-20L-34 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-20L-34 you can contact the distributor directly for product support, shipping queries etc.
Is the B-20L-34 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-20L-34 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for B-20L-34.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-20L-34 often in real-time on the comparison pages.
What if I can't find stock of B-20L-34?
You can fill out our help required form which you can use to request a quote for B-20L-34 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.