Status: | Unknown |
---|---|
Series: | B-20 Series Bead Cores |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.14
|
No stock
|
Buy Now | |
element14
from US$0.07
|
3,820
in stock
|
Buy Now | |
Farnell
from US$0.07
|
3,820
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,390
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
670
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
280
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Outer Diameter | 3.8mm |
---|---|
Length | 4.3mm |
Inner Diameter | 1.5mm |
Frequency Min | - |
Frequency Max | 100MHz |
Impedance @ 100MHz | - |
Product Range | B-20 Series Bead Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 3.8mm |
Cylindrical Core, Id-1.5Mm, Od-3.8Mm Rohs Compliant: Yes |Kemet B-20F-38 | Newark Electronics |
CYLINDRICAL CORE, ID-1.5MM, OD-3.8MM | element14 |
Ferrite: sleeve | Transfer Multisort Elektronik |
Ferrite Core, Cylindrical, 4.3 mm Length, 1.5 mm ID, 3.8 mm OD | Avnet America |
Ferrite Bead Bead Core, For: General Electronics, Round Cable, 3.8 x 4.3mm | KEMET B-20F-38 | RS Americas |
Where can I find additional details, specifications and documents for a B-20F-38?
Additional datasheets, footprints and schematics for B-20F-38 are listed on our Part Details page. You can also find images and similar parts to B-20F-38 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-20F-38 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-20F-38 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-20F-38 fall under?
The B-20F-38 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to B-20F-38 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-20F-38 you can contact the distributor directly for product support, shipping queries etc.
Is the B-20F-38 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-20F-38 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and CoreStaff have stock available or on a lead time for B-20F-38.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-20F-38 often in real-time on the comparison pages.
What if I can't find stock of B-20F-38?
You can fill out our help required form which you can use to request a quote for B-20F-38 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.