Status: | Unknown |
---|---|
Series: | B-155 Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.87 |
No stock
|
Buy Now | |
Rapid Electronics | US$0.62 |
12,388
|
Buy Now | |
Heilind Electronics | US$0.68 |
11,904
|
Buy Now | |
element14 | US$0.56 |
6,198
|
Buy Now | |
Powell Electronics | US$0.51 |
5,904
|
Buy Now | |
Newark Electronics | US$0.68 |
5,334
|
Buy Now | |
Chip One Stop | US$0.55 |
3,238
|
Buy Now | |
Heilind Electronics Asia | US$0.68 |
2,778
|
Buy Now | |
TTI Europe | US$0.44 |
1,100
|
Buy Now | |
Farnell | US$0.53 |
1,064
|
Buy Now | |
Avnet America | US$0.42 |
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 2.7mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | 42mm |
Wire Gauge | - |
Product Range | B-155 Series |
SVHC | No SVHC (15-Jan-2018) |
Termination Method | Solder |
Solder Sleeves&Shield Tubing HS-SOLDER SLEEVE | Rapid Electronics |
SOLDERSLEEVE SHIELD TERMINATOR F40876-000 | Heilind Electronics |
TERMINAL, CRIMP, 2.7MM, CLEAR | element14 |
Terminal, Solder Sleeve, 2.7Mm, Clear | Newark Electronics |
B-155-9002 | TTI Europe |
B-155 Red RoHS SolderSleeve | RS |
Cable Accessories Shield Terminator Cross-Linked Polyolefin Red | Avnet America |
Where can I find additional details, specifications and documents for a B-155-9002?
Additional datasheets, footprints and schematics for B-155-9002 are listed on our Part Details page. You can also find images and similar parts to B-155-9002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-155-9002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-155-9002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-155-9002 fall under?
The B-155-9002 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-155-9002 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-155-9002 you can contact the distributor directly for product support, shipping queries etc.
Is the B-155-9002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-155-9002 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, element14, Powell Electronics and Newark Electronics have stock available or on a lead time for B-155-9002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-155-9002 often in real-time on the comparison pages.
What if I can't find stock of B-155-9002?
You can fill out our help required form which you can use to request a quote for B-155-9002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.