Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
2,500
in stock
|
Buy Now | |
Powell Electronics
from US$0.63
|
23,163
in stock
|
Buy Now | |
Rapid Electronics
from US$0.74
|
14,450
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
12,657
in stock
|
Buy Now | |
element14
from US$0.46
|
7,794
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
6,794
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
4,850
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
3,797
in stock
|
Buy Now | |
Farnell
from US$0.61
|
812
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
TTI Europe
from US$0.58
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 1.7mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | 26mm |
Wire Gauge | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Solder Sleeves&Shield Tubing HS-SOLDER SLEEVE | Rapid Electronics |
SOLDERSLEEVE SHIELD TERMINATOR C67976-000 | Heilind Electronics |
TERMINAL, SOLDER SLEEVE, 1.7MM, CLEAR | element14 |
Terminal, Solder Sleeve, 1.7Mm, Clear | Newark Electronics |
B-155 Clear RoHS SolderSleeve | RS |
TERMINATOR, SOLDER SLEEVE, 1.7MM, CLEAR | Farnell |
Cable Accessories Shield Terminator Cross-Linked Polyolefin Clear | Avnet America |
B-155-9001 | TTI Europe |
Where can I find additional details, specifications and documents for a B-155-9001?
Additional datasheets, footprints and schematics for B-155-9001 are listed on our Part Details page. You can also find images and similar parts to B-155-9001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-155-9001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-155-9001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-155-9001 fall under?
The B-155-9001 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-155-9001 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-155-9001 you can contact the distributor directly for product support, shipping queries etc.
Is the B-155-9001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-155-9001 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Heilind Electronics, element14 and Newark Electronics have stock available or on a lead time for B-155-9001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-155-9001 often in real-time on the comparison pages.
What if I can't find stock of B-155-9001?
You can fill out our help required form which you can use to request a quote for B-155-9001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.