Status: | Unknown |
---|---|
Series: | B-155 Series |
RoHS: | Unknown |
Prices starting from US$0.56
Connector Type | Terminator |
---|---|
Internal Diameter | 2.7mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | 42mm |
Wire Gauge | - |
Product Range | B-155 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrinkable Solder Sleeve |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Diameter | 2.7mm |
External Length / Height | 42mm |
Length | 42mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Stud/Tab Size | 2.7mm |
Termination Method | Solder |
B-155-3803 | TTI Europe |
Solder Sleeve, 2.7Mm, Box 100, Pk100 | Newark Electronics |
SOLDER SLEEVE, 2.7MM, BOX 100, PK100 | element14 |
Soldersleeve 1.3 to 1.8mm | RS |
Transparent Polyolefin Solder Sleeve,1.3 to 2.7mm Cable Dia,0.042m Sleeve Length | TE Connectivity B-155-3803 | RS Americas |
Where can I find additional details, specifications and documents for a B-155-3803?
Additional datasheets, footprints and schematics for B-155-3803 are listed on our Part Details page. You can also find images and similar parts to B-155-3803 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-155-3803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-155-3803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-155-3803 fall under?
The B-155-3803 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-155-3803 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-155-3803 you can contact the distributor directly for product support, shipping queries etc.
Is the B-155-3803 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-155-3803 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for B-155-3803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-155-3803 often in real-time on the comparison pages.
What if I can't find stock of B-155-3803?
You can fill out our help required form which you can use to request a quote for B-155-3803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.