Status: | Unknown |
---|---|
Series: | B-155 Series |
RoHS: | Unknown |
Connector Type | Terminator |
---|---|
Internal Diameter | 1.5mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | 16mm |
Wire Gauge | - |
Product Range | B-155 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrinkable Solder Sleeve |
Length | 16mm |
Material | Polyolefin |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
Wire Size (AWG) | 18AWG |
Wire Size AWG Min | 18AWG |
Soldersleeve wire terminator 0.9-1.5mm | RS |
Terminal, Solder Sleeve, 1.5Mm, Clear | Newark Electronics |
TERMINAL, SOLDERSLEEVE, PK500 | Farnell Contract |
Cable Accessories Wire Terminator Polyolefin Blue | Avnet America |
Raychem, Soldersleeve wire terminator 0.9-1.5mm | TE Connectivity B-155-1501 | RS Americas |
Where can I find additional details, specifications and documents for a B-155-1501?
Additional datasheets, footprints and schematics for B-155-1501 are listed on our Part Details page. You can also find images and similar parts to B-155-1501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-155-1501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-155-1501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-155-1501 fall under?
The B-155-1501 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-155-1501 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-155-1501 you can contact the distributor directly for product support, shipping queries etc.
Is the B-155-1501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-155-1501 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell Contract, element14 and Avnet America have stock available or on a lead time for B-155-1501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-155-1501 often in real-time on the comparison pages.
What if I can't find stock of B-155-1501?
You can fill out our help required form which you can use to request a quote for B-155-1501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.