Status: | Unknown |
---|---|
Series: | B-155 Series |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
100
in stock
|
Buy Now | |
TTI Europe
from US$1.08
|
6,700
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
1,267
in stock
|
Buy Now | |
Heilind Electronics
from US$1.52
|
141
in stock
|
Buy Now | |
Newark Electronics
from US$31.22
|
82
in stock
|
Buy Now | |
element14
from US$92.90
|
82
in stock
|
Buy Now | |
Farnell
from US$66.15
|
82
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.52
|
42
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 6.8mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | 32.5mm |
Wire Gauge | - |
Product Range | B-155 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrinkable Solder Sleeve |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
External Length / Height | 32.5mm |
Height | 32.5mm |
Length | 32.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Stud/Tab Size | 6.8mm |
Termination Method | Solder |
B-155-07 | TTI Europe |
Solder Sleeves&Shield Tubing HS-SOLDER SLEEVE | Rapid Electronics |
A88975-000 9-1201998-0 B-155-07 | Heilind Electronics |
SOLDER SLEEVE SIZE 3 | RS |
Terminal, Solder Sleeve, Solder | Newark Electronics |
TERMINAL, SOLDERSLEEVE, 7MM, PK50 | element14 |
Raychem, SOLDER SLEEVE SIZE 3 | TE Connectivity B-155-07 | RS Americas |
Cable Accessories Solder Sleeve Shield Termination Polyolefin Transparent Clear | Avnet America |
Where can I find additional details, specifications and documents for a B-155-07?
Additional datasheets, footprints and schematics for B-155-07 are listed on our Part Details page. You can also find images and similar parts to B-155-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-155-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-155-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-155-07 fall under?
The B-155-07 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-155-07 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-155-07 you can contact the distributor directly for product support, shipping queries etc.
Is the B-155-07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-155-07 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Heilind Electronics, RS and Newark Electronics have stock available or on a lead time for B-155-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-155-07 often in real-time on the comparison pages.
What if I can't find stock of B-155-07?
You can fill out our help required form which you can use to request a quote for B-155-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.