Status: | Unknown |
---|---|
Series: | DuraSeal Series |
RoHS: | Unknown |
Prices starting from US$0.15
Stud Size - Metric | - |
---|---|
Product Range | DuraSeal Series |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
B-106-1502-S Wire Size: 14 – 16 AWG Wire Size: 2.5 – 1.5 mm² Sealable: No Compatible Insulation Diameter Range: .18 in Compatible Insulation Diameter Range: 4.6 mm Electrical Wire Splice | 14 – 16 AWG 2.5 – 1.5 mm² .18" | Part Number: B-106-1502-S | Internal Number: 157013-000 | Alias Number: 7-1191134-9 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 16-14Awg, Crimp, Blue | Newark Electronics |
TERMINAL, RING TONGUE, 16-14AWG, CRIMP, BLUE | element14 |
DuraSeal Ring Terminal 16-14AWG Splice 32mm Overall Length Blue | Avnet America |
B-106-1502-S | Power and Signal Group |
Where can I find additional details, specifications and documents for a B-106-1502-S?
Additional datasheets, footprints and schematics for B-106-1502-S are listed on our Part Details page. You can also find images and similar parts to B-106-1502-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-106-1502-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-106-1502-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-106-1502-S fall under?
The B-106-1502-S is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to B-106-1502-S when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-106-1502-S you can contact the distributor directly for product support, shipping queries etc.
Is the B-106-1502-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-106-1502-S have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for B-106-1502-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-106-1502-S often in real-time on the comparison pages.
What if I can't find stock of B-106-1502-S?
You can fill out our help required form which you can use to request a quote for B-106-1502-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.