Status: | Unknown |
---|---|
Series: | B-044 Series |
RoHS: | Unknown |
Prices starting from US$4.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.85
|
200
in stock
|
Buy Now | |
Electro Enterprises
from US$4.36
|
2,579
in stock
|
Buy Now | |
Newark Electronics
from US$6.68
|
554
in stock
|
Buy Now | |
Powell Electronics
from US$6.63
|
522
in stock
|
Buy Now | |
element14
from US$6.79
|
380
in stock
|
Buy Now | |
Farnell
from US$6.62
|
380
in stock
|
Buy Now | |
Rapid Electronics
from US$10.60
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$7.78
|
47
in stock
|
Buy Now | |
Heilind Electronics
from US$6.93
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.93
|
1
in stock
|
Buy Now | |
Avnet America
from US$7.72
|
-
|
Buy Now | |
TTI Europe
from US$7.74
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 3.4mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 32mm |
Wire Gauge | 24AWG |
Product Range | B-044 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrinkable Coaxial Solder Sleeve with 2 24 AWG Leads |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Length | 32mm |
Termination Method | Solder |
Wire Size (AWG) | 24AWG |
Wire Size AWG Min | 24AWG |
Coaxial Terminator, 29Mm, 24Awg | Newark Electronics |
COAXIAL CABLE TERMINATION, 3.4MM | element14 |
Coax solder Sleeve Blue 24AWG | RS |
Solder Sleeves&Shield Tubing HS-COAX TRMNTR | Rapid Electronics |
405617-000 1193061-4 B-044-24-N | Heilind Electronics |
Cable Accessories Cable Termination | Avnet America |
B-044-24-N | TTI Europe |
Where can I find additional details, specifications and documents for a B-044-24-N?
Additional datasheets, footprints and schematics for B-044-24-N are listed on our Part Details page. You can also find images and similar parts to B-044-24-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-044-24-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-044-24-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-044-24-N fall under?
The B-044-24-N is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-044-24-N when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-044-24-N you can contact the distributor directly for product support, shipping queries etc.
Is the B-044-24-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-044-24-N have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Powell Electronics, element14 and Farnell have stock available or on a lead time for B-044-24-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-044-24-N often in real-time on the comparison pages.
What if I can't find stock of B-044-24-N?
You can fill out our help required form which you can use to request a quote for B-044-24-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.