Status: | Unknown |
---|---|
Series: | B-044 Series |
RoHS: | Unknown |
Prices starting from US$4.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.71
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.98
|
1,996
in stock
|
Buy Now | |
Newark Electronics
from US$7.47
|
1,908
in stock
|
Buy Now | |
Chip One Stop
from US$4.26
|
1,908
in stock
|
Buy Now | |
Powell Electronics
from US$6.63
|
635
in stock
|
Buy Now | |
Electro Enterprises
from US$5.84
|
528
in stock
|
Buy Now | |
Avnet America
from US$4.20
|
-
|
Buy Now | |
RS Americas
from US$5.67
|
-
|
Buy Now | |
element14
from US$6.40
|
-
|
Buy Now | |
TTI Europe
from US$5.76
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 3.43mm |
Insulator Colour | Blue |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 27.94mm |
Wire Gauge | 22AWG |
Product Range | B-044 Series |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Termination Method | Solder |
Wire Size (AWG) | 22AWG |
Wire Size AWG Min | 22AWG |
Solder Sleeves&Shield Tubing B-044-22-N | Rapid Electronics |
B-044-22-N |Raychem Te Connectivity B-044-22-N | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Crimp Terminals Raychem COAX TERM - HI/LOW TE | TE Connectivity B-044-22-N | RS Americas |
B-044-22-N | TTI Europe |
Where can I find additional details, specifications and documents for a B-044-22-N?
Additional datasheets, footprints and schematics for B-044-22-N are listed on our Part Details page. You can also find images and similar parts to B-044-22-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-044-22-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-044-22-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-044-22-N fall under?
The B-044-22-N is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-044-22-N when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-044-22-N you can contact the distributor directly for product support, shipping queries etc.
Is the B-044-22-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-044-22-N have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Powell Electronics and Electro Enterprises have stock available or on a lead time for B-044-22-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-044-22-N often in real-time on the comparison pages.
What if I can't find stock of B-044-22-N?
You can fill out our help required form which you can use to request a quote for B-044-22-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.