Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.15
|
2
in stock
|
Buy Now | |
Electro Enterprises
from US$3.60
|
5,329
in stock
|
Buy Now | |
Powell Electronics
from US$6.31
|
2,277
in stock
|
Buy Now | |
TTI Europe
from US$5.85
|
700
in stock
|
Buy Now | |
Rapid Electronics
from US$7.64
|
619
in stock
|
Buy Now | |
Heilind Electronics
from US$8.34
|
392
in stock
|
Buy Now | |
RS Americas
from US$5.43
|
230
in stock
|
Buy Now | |
Newark Electronics
from US$5.20
|
210
in stock
|
Buy Now | |
Chip One Stop
from US$5.85
|
164
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.34
|
91
in stock
|
Buy Now | |
Farnell
from US$5.51
|
20
in stock
|
Buy Now | |
Avnet America
from US$5.22
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 6.3mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 32mm |
Wire Gauge | 22AWG |
B-020-22-N | TTI Europe |
Solder Sleeves&Shield Tubing B-020-22-N | Rapid Electronics |
284303-000 7-1192148-1 B-020-22-N | Heilind Electronics |
Solder Sleeve, W/ Lead, Terminator, Blue(Transparent), PVDF, 22AWG, B-020 Series | TE Connectivity B-020-22-N | RS Americas |
Coaxial Solder Sleeve, Pvdf, 22Awg, Blue | Newark Electronics |
SOLDER SLEEVE, PVDF, 32MM, 22AWG, BLUE | Farnell |
COAX TERM - HI/LOW TE | RS |
Cable Accessories Coaxial Terminator Polyvinylidene Fluoride Transparent Blue | Avnet America |
Where can I find additional details, specifications and documents for a B-020-22-N?
Additional datasheets, footprints and schematics for B-020-22-N are listed on our Part Details page. You can also find images and similar parts to B-020-22-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-020-22-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-020-22-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-020-22-N fall under?
The B-020-22-N is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to B-020-22-N when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-020-22-N you can contact the distributor directly for product support, shipping queries etc.
Is the B-020-22-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-020-22-N have stock available?
Authorised distributors including Electro Enterprises, Powell Electronics, TTI Europe, Rapid Electronics and Heilind Electronics have stock available or on a lead time for B-020-22-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-020-22-N often in real-time on the comparison pages.
What if I can't find stock of B-020-22-N?
You can fill out our help required form which you can use to request a quote for B-020-22-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.