AZ23C6V2-V-GS08 Diodes by Vishay Intertechnology

ZEN DIODE ARRAY, COMMON CATHODE, 0.3W SOT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0323

Distributor Stock
Logo for Farnell
Farnell
from US$0.0323
272
in stock
Buy Now
Logo for element14
element14
from US$0.06
272
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Zener Voltage Vz Typ 6.2V
Diode Configuration Dual Common Anode
Power Dissipation Pd 300mW
Operating Temperature Min -55°C
Operating Temperature Max 150°C
Diode Case Style SOT-23
RoHS Compliant Yes

Alternative Descriptions

ZENER ARRAY DIODE, DUAL, 6.2 V | element14
Zen Diode Array, Common Cathode, 0.3W Sot | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AZ23C6V2-V-GS08?

Additional datasheets, footprints and schematics for AZ23C6V2-V-GS08 are listed on our Part Details page. You can also find images and similar parts to AZ23C6V2-V-GS08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AZ23C6V2-V-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AZ23C6V2-V-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AZ23C6V2-V-GS08 fall under?

The AZ23C6V2-V-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Array Diodes.

Can I view similar or alternative parts?

You can view similar parts to AZ23C6V2-V-GS08 when available in the Zener Array Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AZ23C6V2-V-GS08 you can contact the distributor directly for product support, shipping queries etc.

Is the AZ23C6V2-V-GS08 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AZ23C6V2-V-GS08 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AZ23C6V2-V-GS08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AZ23C6V2-V-GS08 often in real-time on the comparison pages.

What if I can't find stock of AZ23C6V2-V-GS08?

You can fill out our help required form which you can use to request a quote for AZ23C6V2-V-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay