Status: | Unknown |
---|---|
Series: | AY2 Series |
RoHS: | Compliant |
AEC-Q200 qualified  |
Withstands 85 / 85 / 1000 h test  |
Can pass 3000 temperature cycles (from -55 °C to +125 °C)  |
Applications |
---|
X1, Y2 according to IEC 60384-14 |
Application as Y capacitors for EMI suppression and primary-secondary coupling on battery chargers for PHEV/EV |
Application as filter capacitors on DC/DC converters for PHEV/EV and HEV |
Agency Certificates and Approvals (*.pdf) |
---|
CB Test Certificate |
VDE Certificate |
CQC Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Application Notes |
---|
Application Note |
Datasheet |
---|
AY2 Series |
General Information |
---|
EMI-KIT-XY Sample Kit |
AY2 Sample Kit |
General Information |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Capabilities |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Automotive Ceramic Disc Capacitor 680pF | RS |
CAP CER 680PF 440VAC Y5U RADIAL | Future Electronics |
Suppression Cap, 680Pf, X1/Y2 | Newark Electronics |
Automotive Ceramic Disc Capacitor 680pF | BC Components / Vishay AY2681M29Y5US63L7 | RS Americas |
CAP, 680PF, 440VAC, 20%, Y5U | Farnell |
Ceramic Suppression Capacitor, 680 pF, � 20%, X1 / Y2, 440 V, 300 V, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a AY2681M29Y5US63L7?
Additional datasheets, footprints and schematics for AY2681M29Y5US63L7 are listed on our Part Details page. You can also find images and similar parts to AY2681M29Y5US63L7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AY2681M29Y5US63L7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AY2681M29Y5US63L7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AY2681M29Y5US63L7 fall under?
The AY2681M29Y5US63L7 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to AY2681M29Y5US63L7 when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AY2681M29Y5US63L7 you can contact the distributor directly for product support, shipping queries etc.
Is the AY2681M29Y5US63L7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for AY2681M29Y5US63L7 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for AY2681M29Y5US63L7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AY2681M29Y5US63L7 often in real-time on the comparison pages.
What if I can't find stock of AY2681M29Y5US63L7?
You can fill out our help required form which you can use to request a quote for AY2681M29Y5US63L7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.