Options for Price Comparison
Distributor Statistics for AY2331K29Y5SS63L7
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for AY2331K29Y5SS63L7
Details for AY2331K29Y5SS63L7 by Vishay Intertechnology
Electronic & Electrical Components > Capacitors > Ceramic Capacitors
CAP 330PF 440VAC 10% Y5S
AY2331K29Y5SS63L7 image

AY2331K29Y5SS63L7 by Vishay Intertechnology

CAP 330PF 440VAC 10% Y5S
Features
- AEC-Q200 qualified - Can pass 3000 temperature cyclesuf020 (from -55 u00b0C to +125 u00b0C) - Complying with IEC 60384-14 3rd edition - High reliability - Vertical (inline) kinked or straight leads - Singlelayer AC disc safety capacitors - PPAP (AIAG version) is available
Part Information
AY2331K29Y5SS63L7 image
RoHS Compliant
Specifications
Capacitance:
330pF
Product Range:
AY2 Series
Capacitance Tolerance:
± 10%
Suppression Class:
X1 / Y2
Voltage Rating X:
440V
Voltage Rating Y:
300V
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
SVHC:
No SVHC (27-Jun-2018)
Capacitor Terminals:
Radial Leaded
Dielectric Characteristic:
Y5S
Lead Spacing:
7.5mm
Voltage Rating:
440VAC
Alternate Descriptions
Automotive Ceramic Disc Capacitor 330pF RS Components
SUPPRESSION CAP, 330PF, X1 / Y2; Capacitance:330pF; Product Range:AY2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-55°C RoHS Compliant: Yes Newark Electronics
Automotive Ceramic Disc Capacitor 330pF Allied Electronics & Automation