Status: | Unknown |
---|---|
Series: | AX80 Family AX8052F100 Series Microcontrollers |
RoHS: | Unknown |
Product Range | AX80 Family AX8052F100 Series Microcontrollers |
---|---|
Architecture | AX8052 |
MCU Core Size | 8bit |
Program Memory Size | 64KB |
RAM Memory Size | 8.25KB |
CPU Speed | 20MHz |
No. of I/O's | 24I/O's |
MCU Case Style | QFN |
No. of Pins | 28Pins |
Embedded Interface Type | SPI UART |
MCU Applications | RF Transceiver |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | AX80 |
MCU Series | AX8052F100 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RF MCU, 8BIT, 8052, 20MHZ, QFN-28 | Farnell |
Rf Mcu, 8Bit, 8052, 20Mhz, Qfn-28 |Onsemi AX8052F100-2-TA05 | Newark Electronics |
Where can I find additional details, specifications and documents for a AX8052F100-2-TA05?
Additional datasheets, footprints and schematics for AX8052F100-2-TA05 are listed on our Part Details page. You can also find images and similar parts to AX8052F100-2-TA05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AX8052F100-2-TA05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AX8052F100-2-TA05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AX8052F100-2-TA05 fall under?
The AX8052F100-2-TA05 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AX8052F100-2-TA05 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AX8052F100-2-TA05 you can contact the distributor directly for product support, shipping queries etc.
Is the AX8052F100-2-TA05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AX8052F100-2-TA05 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AX8052F100-2-TA05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AX8052F100-2-TA05 often in real-time on the comparison pages.
What if I can't find stock of AX8052F100-2-TA05?
You can fill out our help required form which you can use to request a quote for AX8052F100-2-TA05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.