Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.72
|
500
in stock
|
Buy Now |
Frequency Min | 920.8MHz |
---|---|
Frequency Max | 922.3MHz |
RF / IF Modulation | FSK GFSK PSK |
Data Rate | 600bps |
Receiving Current | 34mA |
RF IC Case Style | QFN |
No. of Pins | 40Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Transmitting Current | 230mA |
Output Power (dBm) | 24dBm |
Sensitivity dBm | -128dBm |
RF Transceiver Applications | Australia/New Zealand Sigfox Networks Up-link and Down-link |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RF TXRX W/API, 920.8-922.3MHZ, QFN-40 | Farnell |
Where can I find additional details, specifications and documents for a AX-SFAZ-API-1-01-TB05?
Additional datasheets, footprints and schematics for AX-SFAZ-API-1-01-TB05 are listed on our Part Details page. You can also find images and similar parts to AX-SFAZ-API-1-01-TB05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AX-SFAZ-API-1-01-TB05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AX-SFAZ-API-1-01-TB05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AX-SFAZ-API-1-01-TB05 fall under?
The AX-SFAZ-API-1-01-TB05 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to AX-SFAZ-API-1-01-TB05 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AX-SFAZ-API-1-01-TB05 you can contact the distributor directly for product support, shipping queries etc.
Is the AX-SFAZ-API-1-01-TB05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AX-SFAZ-API-1-01-TB05 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AX-SFAZ-API-1-01-TB05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AX-SFAZ-API-1-01-TB05 often in real-time on the comparison pages.
What if I can't find stock of AX-SFAZ-API-1-01-TB05?
You can fill out our help required form which you can use to request a quote for AX-SFAZ-API-1-01-TB05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.