Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Prices starting from US$39.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.49
|
72
in stock
|
Buy Now | |
Rapid Electronics
from US$52.44
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$39.42
|
20
in stock
|
Buy Now | |
element14
from US$46.06
|
20
in stock
|
Buy Now | |
Farnell
from US$47.89
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$55.80
|
7
in stock
|
Buy Now | |
Avnet America
from US$52.63
|
-
|
Buy Now | |
RS Americas
from US$130.73
|
-
|
Buy Now |
Switch Operation | On-Off-(On) |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 20A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | 30V |
Actuation Type | Lever |
Bush Diameter | 11.4mm |
Bush Thread Length | 6.5mm |
Contact Current @ Contact Voltage AC Max | 20A |
Contact Current AC Max | 20A |
Contact Current DC Max | 20A |
Contact Current Rating | 20A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
External Depth | 17.5mm |
External Length / Height | 33mm |
External Width | 19.5mm |
Height | 33mm |
IP / NEMA Rating | IP67 |
Thread Size | M12 x 1 |
Toggle Switches AWTT1504 | Rapid Electronics |
IP67 std DPDT on-off-(on) toggle switch | RS |
Toggle Switch, Dpdt, 20A, 250 V | Newark Electronics |
SWITCH, DPDT, CTR OFF, IP67 | element14 |
AW Series Power Toggle Switch Waterproof 2-Pole ON-OFF-(ON) 20 A @ 125/250 VAC Brass Silver Alloy Contact Quick Connect Terminal | Avnet America |
Alcoswitch, IP67 std DPDT on-off-(on) toggle switch | TE Connectivity AWTT1504 | RS Americas |
Where can I find additional details, specifications and documents for a AWTT1504?
Additional datasheets, footprints and schematics for AWTT1504 are listed on our Part Details page. You can also find images and similar parts to AWTT1504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWTT1504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWTT1504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWTT1504 fall under?
The AWTT1504 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AWTT1504 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWTT1504 you can contact the distributor directly for product support, shipping queries etc.
Is the AWTT1504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWTT1504 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AWTT1504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWTT1504 often in real-time on the comparison pages.
What if I can't find stock of AWTT1504?
You can fill out our help required form which you can use to request a quote for AWTT1504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.