Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 20A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect |
Contact Voltage DC Nom | 30V |
IP67 std DPDT(on)-off-(on) toggle switch | RS |
Awts1504 |Alcoswitch Te Connectivity AWTS1504 | Newark Electronics |
Power Toggle Switch Baton DPDT (On) Off (On) 10mOhm 6-Pin Panel Mount | Avnet America |
Alcoswitch, IP67 std DPDT(on)-off-(on) toggle switch | TE Connectivity AWTS1504 | RS Americas |
SWITCH, DPDT, 20A, 250VAC, (ON)-OFF-(ON) | element14 |
Where can I find additional details, specifications and documents for a AWTS1504?
Additional datasheets, footprints and schematics for AWTS1504 are listed on our Part Details page. You can also find images and similar parts to AWTS1504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWTS1504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWTS1504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWTS1504 fall under?
The AWTS1504 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AWTS1504 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWTS1504 you can contact the distributor directly for product support, shipping queries etc.
Is the AWTS1504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWTS1504 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AWTS1504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWTS1504 often in real-time on the comparison pages.
What if I can't find stock of AWTS1504?
You can fill out our help required form which you can use to request a quote for AWTS1504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.