AWTN1504 Switches, Relays & Solenoids by TE Connectivity

SWITCH DPDT 20A 250VAC ON-ON

Status: Unknown
Series: A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.29

Distributor Stock
Logo for RS
RS
from US$29.95
1,266
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$27.64
254
in stock
Buy Now
Logo for element14
element14
from US$29.01
253
in stock
Buy Now
Logo for Farnell
Farnell
from US$26.77
253
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$21.29
17
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$25.18
-
Buy Now

Specifications

Switch Operation On-On
Contact Configuration DPDT
Illumination Non Illuminated
Product Range A Series
Contact Current Max 20A
Switch Mounting Panel
Contact Voltage AC Nom 250V
Switch Terminals Quick Connect
Contact Voltage DC Nom 30V
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

IP67 std DPDT on-on toggle switch,20A | RS
Toggle Switch, Dpdt, 20A, 250 V | Newark Electronics
SWITCH, DPDT, 20A, 250VAC, ON-ON | element14
Alcoswitch, IP67 std DPDT on-on toggle switch,20A | TE Connectivity AWTN1504 | RS Americas
AW Series Power Toggle Switch Waterproof 2-Pole ON-ON 20 A @ 125/250 VAC Brass Silver Alloy Contact Quick Connect Terminal | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AWTN1504?

Additional datasheets, footprints and schematics for AWTN1504 are listed on our Part Details page. You can also find images and similar parts to AWTN1504 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AWTN1504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWTN1504 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AWTN1504 fall under?

The AWTN1504 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to AWTN1504 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AWTN1504 you can contact the distributor directly for product support, shipping queries etc.

Is the AWTN1504 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AWTN1504 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for AWTN1504.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AWTN1504 often in real-time on the comparison pages.

What if I can't find stock of AWTN1504?

You can fill out our help required form which you can use to request a quote for AWTN1504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay