Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Prices starting from US$15.91
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 20A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | 30V |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Lever |
Bush Thread Length | 8.5mm |
Contact Current @ Contact Voltage AC Max | 20A |
Contact Current AC Max | 20A |
Contact Current DC Max | 20A |
Contact Voltage AC Max | 250V |
External Depth | 16mm |
External Length / Height | 49.3mm |
External Width | 33mm |
Flammability Rating | 94V-0 |
Height | 22.9mm |
IP / NEMA Rating | IP67 |
Lever Length | 17.5mm |
Panel Cutout Diameter | 12.5mm |
Single Flat Panel Cut-out Diameter | 11.5mm |
Tab Blade Thickness | 0.8mm |
Thread Size | M12 |
IP67 std SPDT on-on toggle switch,20A | RS |
Toggle Switch, Spdt, 20A, 250 V | Newark Electronics |
TOGGLE SWITCH, IP67, ON-ON | element14 |
Switch Toggle ON None ON SPDT Baton Toggle Quick Connect 20A 250VAC 30VDC Panel Mount | Avnet America |
Alcoswitch, IP67 std SPDT on-on toggle switch,20A | TE Connectivity AWTD1504 | RS Americas |
Where can I find additional details, specifications and documents for a AWTD1504?
Additional datasheets, footprints and schematics for AWTD1504 are listed on our Part Details page. You can also find images and similar parts to AWTD1504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWTD1504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWTD1504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWTD1504 fall under?
The AWTD1504 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AWTD1504 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWTD1504 you can contact the distributor directly for product support, shipping queries etc.
Is the AWTD1504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWTD1504 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for AWTD1504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWTD1504 often in real-time on the comparison pages.
What if I can't find stock of AWTD1504?
You can fill out our help required form which you can use to request a quote for AWTD1504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.