Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Prices starting from US$23.26
Switch Operation | Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 20A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | 30V |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Lever |
Bush Thread Length | 6.5mm |
Contact Current AC Max | 20A |
Contact Current DC Max | 20A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 250VAC |
Contact Voltage DC Max | 30VDC |
Dielectric Strength VDC | 1500VAC |
External Depth | 21mm |
External Length / Height | 23mm |
External Width | 33mm |
Height | 58.5mm |
IP / NEMA Rating | IP67 |
Insulation Resistance | 1000Mohm |
Insulation Resistance Voltage | 500VDC |
Lever Length | 17.5mm |
No. of Electrical Operations | 20000 |
No. of Mechanical Operations | 40000 |
Operating Force Max | 29.4N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 12.5mm |
Shaft Diameter | 6mm |
Single Flat Panel Cut-out Diameter | 11.5mm |
SWITCH, TOGGLE, IP67, ON-OFF | element14 |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
Toggle Switch, Spdt, 20A, 250V | Newark Electronics |
AW Series Toggle Switch ON OFF SPST Baton Toggle 125VAC/250VAC Quick Connect Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a AWTA1504?
Additional datasheets, footprints and schematics for AWTA1504 are listed on our Part Details page. You can also find images and similar parts to AWTA1504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWTA1504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWTA1504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWTA1504 fall under?
The AWTA1504 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AWTA1504 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWTA1504 you can contact the distributor directly for product support, shipping queries etc.
Is the AWTA1504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWTA1504 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for AWTA1504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWTA1504 often in real-time on the comparison pages.
What if I can't find stock of AWTA1504?
You can fill out our help required form which you can use to request a quote for AWTA1504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.