Status: | Unknown |
---|---|
Series: | AV25 Anti-Vandal Series |
RoHS: | Unknown |
Prices starting from US$13.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.32
|
No stock
|
Buy Now | |
Rapid Electronics
from US$17.42
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$18.10
|
100
in stock
|
Buy Now | |
TE Store
from US$38.01
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$23.40
|
-
|
Buy Now | |
Avnet America
from US$15.42
|
-
|
Buy Now | |
RS Americas
from US$18.60
|
-
|
Buy Now | |
element14
from US$17.27
|
-
|
Buy Now | |
TTI Europe
from US$13.73
|
-
|
Buy Now |
Product Range | AV25 Anti-Vandal Series |
---|---|
Contact Configuration | DPST |
Actuator / Cap Colour | Natural |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage AC Max | 250V |
Switch Operation | Push On-Push Off |
Operating Force | 3.5N |
Illumination Colour | Yellow |
Contact Voltage DC Max | - |
SVHC | Lead (27-Jun-2018) |
Pushbutton SW AV25 DPL 3A MOVING RING YELLOW 12V | Rapid Electronics |
AV25 DPL 3A MOVING RING YELLOW 12V Configuration (Pole-Throw): Double Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Double Pole - Single Throw Switch Flush | Pushbutton Switch | Part Number: AV2521E512Q04 | Internal Number: 3-2317656-5 | TE Connectivity | TE Store |
Vandal Resistant Sw, Dpst, 3A, 250Vac | Newark Electronics |
Anti-Vandal Pushbutton Switch Illuminated DPST ON OFF 3A 250 VAC Quick Connect Panel Mount | Avnet America |
Switch, Av25 Dpl 3A Moving Ring Yellow 12V | TE Connectivity AV2521E512Q04 | RS Americas |
31AC5035 | element14 |
PB SW DPDT 3A 250V | TTI Europe |
VANDAL RESISTANT SW, DPST, 3A, 250VAC | Farnell |
Where can I find additional details, specifications and documents for a AV2521E512Q04?
Additional datasheets, footprints and schematics for AV2521E512Q04 are listed on our Part Details page. You can also find images and similar parts to AV2521E512Q04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV2521E512Q04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV2521E512Q04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV2521E512Q04 fall under?
The AV2521E512Q04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV2521E512Q04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV2521E512Q04 you can contact the distributor directly for product support, shipping queries etc.
Is the AV2521E512Q04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV2521E512Q04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for AV2521E512Q04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV2521E512Q04 often in real-time on the comparison pages.
What if I can't find stock of AV2521E512Q04?
You can fill out our help required form which you can use to request a quote for AV2521E512Q04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.