Status: | Unknown |
---|---|
Series: | AV25 Anti-Vandal Series |
RoHS: | Unknown |
Prices starting from US$21.96
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$27.98 |
No stock
|
Buy Now | |
Rapid Electronics | US$25.14 |
100
|
Buy Now | |
Chip One Stop | US$25.70 |
100
|
Buy Now | |
Newark Electronics | US$25.32 |
-
|
Buy Now | |
Avnet America | US$21.96 |
-
|
Buy Now | |
RS Americas | US$26.49 |
-
|
Buy Now | |
element14 | US$27.41 |
-
|
Buy Now | |
TTI Europe | US$25.17 |
-
|
Buy Now |
Product Range | AV25 Anti-Vandal Series |
---|---|
Contact Configuration | DPST |
Actuator / Cap Colour | Natural |
Switch Terminals | Wire Leaded |
Contact Current Max | 3A |
Contact Voltage AC Max | 250V |
Switch Operation | Off-(On) |
Operating Force | 3.5N |
Illumination Colour | Green Red |
Contact Voltage DC Max | - |
SVHC | Lead (27-Jun-2018) |
Pushbutton SW AV25 DPM 3A MOVING RING PWER R&G | Rapid Electronics |
Vandal Resistant Sw, Spst, 3A, 250Vac | Newark Electronics |
Anti-Vandal Pushbutton Switch DPST Illuminated 3A 250VAC Wire Leaded Panel Mount | Avnet America |
Switch, Av25 Dpm 3A Moving Ring Power R&G 12V Fl | TE Connectivity AV2520MA12T5Q04 | RS Americas |
VANDAL RESISTANT SW, DPST, 3A, 250VAC | element14 |
PB SW DPDT 3A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a AV2520MA12T5Q04?
Additional datasheets, footprints and schematics for AV2520MA12T5Q04 are listed on our Part Details page. You can also find images and similar parts to AV2520MA12T5Q04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV2520MA12T5Q04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV2520MA12T5Q04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV2520MA12T5Q04 fall under?
The AV2520MA12T5Q04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV2520MA12T5Q04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV2520MA12T5Q04 you can contact the distributor directly for product support, shipping queries etc.
Is the AV2520MA12T5Q04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV2520MA12T5Q04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for AV2520MA12T5Q04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV2520MA12T5Q04 often in real-time on the comparison pages.
What if I can't find stock of AV2520MA12T5Q04?
You can fill out our help required form which you can use to request a quote for AV2520MA12T5Q04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.