AV2520EA12T5Q04 Switches, Relays & Solenoids by TE Connectivity

VANDAL RESISTANT SW DPST 3A 250VAC

Status: Unknown
Series: AV25 Anti-Vandal Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.39

Distributor Stock
Logo for Farnell
Farnell
from US$22.35
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$23.48
99
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$24.60
99
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.99
-
Buy Now
Logo for Avnet America
Avnet America
from US$20.82
-
Buy Now
Logo for RS Americas
RS Americas
from US$25.12
-
Buy Now
Logo for element14
element14
from US$22.21
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$18.39
-
Buy Now

Specifications

Product Range AV25 Anti-Vandal Series
Contact Configuration DPST
Actuator / Cap Colour Natural
Switch Terminals Wire Leaded
Contact Current Max 3A
Contact Voltage AC Max 250V
Switch Operation Off-(On)
Operating Force 3.5N
Illumination Colour Green Red
Contact Voltage DC Max -
SVHC Lead (27-Jun-2018)

Alternative Descriptions

Pushbutton SW AV25 DPM 3A MOVING RING R&G 12V FL | Rapid Electronics
Vandal Resistant Sw, Spst, 3A, 250Vac | Newark Electronics
Anti-Vandal Pushbutton Switch DPST Illuminated 3A 250VAC Wire Leaded Panel Mount | Avnet America
Switch, Av25 Dpm 3A Moving Ring R&G 12V Fl | TE Connectivity AV2520EA12T5Q04 | RS Americas
VANDAL RESISTANT SW, DPST, 3A, 250VAC | element14
PB SW DPDT 3A 250V | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AV2520EA12T5Q04?

Additional datasheets, footprints and schematics for AV2520EA12T5Q04 are listed on our Part Details page. You can also find images and similar parts to AV2520EA12T5Q04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AV2520EA12T5Q04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV2520EA12T5Q04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AV2520EA12T5Q04 fall under?

The AV2520EA12T5Q04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to AV2520EA12T5Q04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AV2520EA12T5Q04 you can contact the distributor directly for product support, shipping queries etc.

Is the AV2520EA12T5Q04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AV2520EA12T5Q04 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for AV2520EA12T5Q04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AV2520EA12T5Q04 often in real-time on the comparison pages.

What if I can't find stock of AV2520EA12T5Q04?

You can fill out our help required form which you can use to request a quote for AV2520EA12T5Q04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay