Status: | Unknown |
---|---|
Series: | AV22 Anti-Vandal Series |
RoHS: | Unknown |
Prices starting from US$12.47
Product Range | AV22 Anti-Vandal Series |
---|---|
Contact Configuration | DPST |
Actuator / Cap Colour | Natural |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage AC Max | 250V |
Switch Operation | Off-(On) |
Operating Force | 3.5N |
Illumination Colour | White |
Contact Voltage DC Max | - |
SVHC | Lead (27-Jun-2018) |
Contact Voltage AC Nom | 250V |
Pushbutton Alchoswitch AV22 DPM 5A Move Ring LED White 12V, Anti-Vandal Series | TE Connectivity AV2220E112Q04 | RS Americas |
AV22 DPM 5A MOVE RING LED WHITE 12V Configuration (Pole-Throw): Double Pole - Single Throw Push Button Switch Product Type: Anti-Vandal Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Double Pole - Single Throw Anti-Vandal Flush | Pushbutton Switch | Part Number: AV2220E112Q04 | Internal Number: 4-2213772-1 | TE Connectivity | TE Store |
Vandal Resistant Sw, Dpst, 3A, 250Vac | Newark Electronics |
VANDAL RESISTANT SW, DPST, 3A, 250VAC | element14 |
PB SW DPDT 3A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a AV2220E112Q04?
Additional datasheets, footprints and schematics for AV2220E112Q04 are listed on our Part Details page. You can also find images and similar parts to AV2220E112Q04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV2220E112Q04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV2220E112Q04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV2220E112Q04 fall under?
The AV2220E112Q04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV2220E112Q04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV2220E112Q04 you can contact the distributor directly for product support, shipping queries etc.
Is the AV2220E112Q04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV2220E112Q04 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for AV2220E112Q04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV2220E112Q04 often in real-time on the comparison pages.
What if I can't find stock of AV2220E112Q04?
You can fill out our help required form which you can use to request a quote for AV2220E112Q04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.