AV2210000Q04 Switches, Relays & Solenoids by TE Connectivity

PB SWITCH SPST 250V QUICKCONNECT

Status: Unknown
Series: AV22 Anti-Vandal Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.02

Distributor Stock
Logo for RS
RS
from US$15.32
35
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$13.19
91
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.41
88
in stock
Buy Now
Logo for Farnell
Farnell
from US$13.11
85
in stock
Buy Now
Logo for element14
element14
from US$13.02
60
in stock
Buy Now
Logo for TE Store
TE Store
from US$27.24
46
in stock
Buy Now

Specifications

Switch Operation Momentary Spring Return
Contact Configuration SPST
Contact Voltage AC Nom 250V
Contact Voltage DC Nom -
Contact Current Max 3A
Switch Terminals Quick Connect Solder
Product Range AV22 Anti-Vandal Series
SVHC Lead (27-Jun-2018)

Alternative Descriptions

Pushbutton Alchoswitch AV22 SPM 5A NO LED, Anti-Vandal Series | TE Connectivity AV2210000Q04 | RS Americas
Pb Switch, Spst, 250V, Quickconnect | Newark Electronics
ANTI VANDAL SW, SPST, 3A, 250VAC, PANEL | Farnell
AV22 SPM 5A NO LED Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Anti-Vandal Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Single Pole - Single Throw Anti-Vandal Flush | Pushbutton Switch | Part Number: AV2210000Q04 | Internal Number: 2213771-1 | TE Connectivity | TE Store
AV22 SPM 3A No LED | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AV2210000Q04?

Additional datasheets, footprints and schematics for AV2210000Q04 are listed on our Part Details page. You can also find images and similar parts to AV2210000Q04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AV2210000Q04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV2210000Q04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AV2210000Q04 fall under?

The AV2210000Q04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to AV2210000Q04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AV2210000Q04 you can contact the distributor directly for product support, shipping queries etc.

Is the AV2210000Q04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AV2210000Q04 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Farnell, element14 and TE Store have stock available or on a lead time for AV2210000Q04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AV2210000Q04 often in real-time on the comparison pages.

What if I can't find stock of AV2210000Q04?

You can fill out our help required form which you can use to request a quote for AV2210000Q04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay