AV1920E612Q04 Switches, Relays & Solenoids by TE Connectivity

VANDAL RESISTANT SW DPST 3A 250VAC

Status: Unknown
Series: AV19 Anti-Vandal Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.97

Distributor Stock
Logo for RS
RS
from US$14.12
50
in stock
Buy Now
Logo for TE Store
TE Store
from US$28.13
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$20.95
-
Buy Now
Logo for element14
element14
from US$18.20
-
Buy Now
Logo for Farnell
Farnell
from US$7.97
-
Buy Now

Specifications

Product Range AV19 Anti-Vandal Series
Contact Configuration DPST
Actuator / Cap Colour Natural
Switch Terminals Solder
Contact Current Max 3A
Contact Voltage AC Max 250V
Switch Operation Off-(On)
Operating Force 3.5N
Illumination Colour Green
Contact Voltage DC Max -
SVHC Lead (27-Jun-2018)
Contact Voltage AC Nom 250V

Alternative Descriptions

AV19 DPM 5A MOVE RING LED GREEN 12V Configuration (Pole-Throw): Double Pole - Single Throw Push Button Switch Product Type: Anti-Vandal Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Double Pole - Single Throw Anti-Vandal Flush | Pushbutton Switch | Part Number: AV1920E612Q04 | Internal Number: 5-2213767-3 | TE Connectivity | TE Store
AV19 DPM 3A Move Ring LED Green 12V | RS
Vandal Resistant Sw, Spst, 3A, 250Vac | Newark Electronics
Pushbutton Alchoswitch AV19, DPM 5A Move Ring LED Green 12V, Anti-Vandal Series | TE Connectivity AV1920E612Q04 | RS Americas
VANDAL RESISTANT SW, DPST, 3A, 250VAC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AV1920E612Q04?

Additional datasheets, footprints and schematics for AV1920E612Q04 are listed on our Part Details page. You can also find images and similar parts to AV1920E612Q04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AV1920E612Q04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV1920E612Q04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AV1920E612Q04 fall under?

The AV1920E612Q04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to AV1920E612Q04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AV1920E612Q04 you can contact the distributor directly for product support, shipping queries etc.

Is the AV1920E612Q04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AV1920E612Q04 have stock available?

Authorised distributors including TE Store, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for AV1920E612Q04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AV1920E612Q04 often in real-time on the comparison pages.

What if I can't find stock of AV1920E612Q04?

You can fill out our help required form which you can use to request a quote for AV1920E612Q04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay