Status: | Unknown |
---|---|
Series: | AV19 Anti-Vandal Series |
RoHS: | Unknown |
Prices starting from US$10.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.81
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$10.78
|
62
in stock
|
Buy Now | |
Rapid Electronics
from US$17.95
|
50
in stock
|
Buy Now | |
element14
from US$13.37
|
42
in stock
|
Buy Now | |
Farnell
from US$12.88
|
42
in stock
|
Buy Now | |
TE Store
from US$26.64
|
16
in stock
|
Buy Now | |
RS Americas
from US$12.98
|
-
|
Buy Now | |
TTI Europe
from US$10.87
|
-
|
Buy Now |
Product Range | AV19 Anti-Vandal Series |
---|---|
Contact Configuration | SPST |
Actuator / Cap Colour | Natural |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage AC Max | 250V |
Switch Operation | Push On-Push Off |
Operating Force | 2.5N |
Illumination Colour | Green |
Contact Voltage DC Max | - |
SVHC | Lead (27-Jun-2018) |
Contact Voltage AC Nom | 250V |
Vandal Resistant Sw, Spst, 3A, 250Vac | Newark Electronics |
Pushbutton SW AV19 SPL 3A MOVE RING LED GREEN 12V | Rapid Electronics |
VANDAL RESISTANT SW, SPST, 3A, 250VAC | element14 |
AV19 SPL 5A MOVE RING LED GREEN 12V Configuration (Pole-Throw): Single Pole - Double Throw Push Button Switch Product Type: Anti-Vandal Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Single Pole - Double Throw Anti-Vandal Flush | Pushbutton Switch | Part Number: AV1911E612Q04 | Internal Number: 3-2213767-3 | TE Connectivity | TE Store |
AV19 SPL 3A Move Ring LED Green 12V | RS |
Pushbutton Alchoswitch AV19, SPL 5A Move Ring LED Green 12V, Anti-Vandal Series | TE Connectivity AV1911E612Q04 | RS Americas |
PB SW SPDT 3A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a AV1911E612Q04?
Additional datasheets, footprints and schematics for AV1911E612Q04 are listed on our Part Details page. You can also find images and similar parts to AV1911E612Q04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV1911E612Q04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV1911E612Q04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV1911E612Q04 fall under?
The AV1911E612Q04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV1911E612Q04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV1911E612Q04 you can contact the distributor directly for product support, shipping queries etc.
Is the AV1911E612Q04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV1911E612Q04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14, Farnell and TE Store have stock available or on a lead time for AV1911E612Q04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV1911E612Q04 often in real-time on the comparison pages.
What if I can't find stock of AV1911E612Q04?
You can fill out our help required form which you can use to request a quote for AV1911E612Q04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.