Status: | Unknown |
---|---|
Series: | AV19 Anti-Vandal Series |
RoHS: | Unknown |
Prices starting from US$3.49
Switch Operation | Push On-Push Off |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 3A |
Switch Terminals | Quick Connect Solder |
Product Range | AV19 Anti-Vandal Series |
SVHC | Lead (27-Jun-2018) |
PB SWITCH, SPDT, 250V, QUICKCONNECT | element14 |
AV19 SPL 3A No LED | RS |
AV19 SPL 5A NO LED Configuration (Pole-Throw): Single Pole - Double Throw Push Button Switch Product Type: Anti-Vandal Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Single Pole - Double Throw Anti-Vandal Flush | Pushbutton Switch | Part Number: AV1911000Q04 | Internal Number: 2213763-3 | TE Connectivity | TE Store |
Pb Switch, Spdt, 250V, Quickconnect | Newark Electronics |
Switch Vandal Resistant ON OFF SPDT Solder Lug 250VAC Panel Mount | Avnet America |
Pushbutton Alchoswitch AV19, SPL 5A NO LED, Anti-Vandal Series | TE Connectivity AV1911000Q04 | RS Americas |
PB SW SPDT 3A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a AV1911000Q04?
Additional datasheets, footprints and schematics for AV1911000Q04 are listed on our Part Details page. You can also find images and similar parts to AV1911000Q04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV1911000Q04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV1911000Q04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV1911000Q04 fall under?
The AV1911000Q04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV1911000Q04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV1911000Q04 you can contact the distributor directly for product support, shipping queries etc.
Is the AV1911000Q04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV1911000Q04 have stock available?
Authorised distributors including element14, Farnell, RS, TE Store and Newark Electronics have stock available or on a lead time for AV1911000Q04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV1911000Q04 often in real-time on the comparison pages.
What if I can't find stock of AV1911000Q04?
You can fill out our help required form which you can use to request a quote for AV1911000Q04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.