Status: | Unknown |
---|---|
Series: | AV19 Anti-Vandal Series |
RoHS: | Unknown |
Product Range | AV19 Anti-Vandal Series |
---|---|
Contact Configuration | SPST |
Actuator / Cap Colour | Natural |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage AC Max | 250V |
Switch Operation | Off-(On) |
Operating Force | 2.5N |
Illumination Colour | Yellow |
Contact Voltage DC Max | - |
SVHC | Lead (27-Jun-2018) |
Contact Voltage AC Nom | 250V |
AV19 SPM 5A MOVE RING LED YELLOW 12V Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Anti-Vandal Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Single Pole - Single Throw Anti-Vandal Flush | Pushbutton Switch | Part Number: AV1910E512Q04 | Internal Number: 2213767-9 | TE Connectivity | TE Store |
Vandal Resistant Sw, Spst, 3A, 250Vac | Newark Electronics |
Pushbutton Alchoswitch AV19, SPM 5A Move Ring LED Yellow 12V, Anti-Vandal Series | TE Connectivity AV1910E512Q04 | RS Americas |
PB SW SPDT 3A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a AV1910E512Q04?
Additional datasheets, footprints and schematics for AV1910E512Q04 are listed on our Part Details page. You can also find images and similar parts to AV1910E512Q04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV1910E512Q04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV1910E512Q04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV1910E512Q04 fall under?
The AV1910E512Q04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV1910E512Q04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV1910E512Q04 you can contact the distributor directly for product support, shipping queries etc.
Is the AV1910E512Q04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV1910E512Q04 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, TTI Europe and Farnell have stock available or on a lead time for AV1910E512Q04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV1910E512Q04 often in real-time on the comparison pages.
What if I can't find stock of AV1910E512Q04?
You can fill out our help required form which you can use to request a quote for AV1910E512Q04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.