Status: | Unknown |
---|---|
Series: | AV16 Anti-Vandal Series |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.16
|
26
in stock
|
Buy Now | |
TE Store
from US$19.02
|
5,109
in stock
|
Buy Now | |
element14
from US$8.68
|
139
in stock
|
Buy Now | |
Farnell
from US$9.73
|
139
in stock
|
Buy Now | |
Rapid Electronics
from US$14.86
|
116
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
35
in stock
|
Buy Now | |
Avnet America
from US$14.73
|
-
|
Buy Now | |
RS Americas
from US$8.72
|
-
|
Buy Now | |
TTI Europe
from US$8.02
|
-
|
Buy Now |
Product Range | AV16 Anti-Vandal Series |
---|---|
Contact Configuration | SPST |
Actuator / Cap Colour | Natural |
Switch Terminals | Solder |
Contact Current Max | - |
Contact Voltage AC Max | 20V |
Switch Operation | Off-(On) |
Operating Force | 4.5N |
Illumination Colour | White |
Contact Voltage DC Max | 20V |
SVHC | Lead (27-Jun-2018) |
Contact Voltage DC Nom | 36V |
AV16 SPM 0.4VA POWER LED WHITE 12V Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Anti-Vandal Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Single Pole - Single Throw Anti-Vandal Flush | Pushbutton Switch | Part Number: AV1610P112R04 | Internal Number: 2213775-1 | TE Connectivity | TE Store |
VANDAL RESISTANT SW, SPST, 0.4VA, 20V | element14 |
Pushbutton SW AV16 SPM 0.4VA P OWER LED WHITE 12V | Rapid Electronics |
Vandal Resistant Sw, Spst, 0.4Va, 20V | Newark Electronics |
AV16 SPM 2A Power LED White 12V | RS |
Switch Push Button SPST Flush Round Button 2A 36VDC Mom Contact Solder Lug Panel Mount | Avnet America |
Pushbutton Alchoswitch AV16 SPM 0.4VA Power LED White 12V, Anti-Vandal Series | TE Connectivity AV1610P112R04 | RS Americas |
ANTI-VANDAL PB SW SPDT 2A 36V | TTI Europe |
Where can I find additional details, specifications and documents for a AV1610P112R04?
Additional datasheets, footprints and schematics for AV1610P112R04 are listed on our Part Details page. You can also find images and similar parts to AV1610P112R04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV1610P112R04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV1610P112R04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV1610P112R04 fall under?
The AV1610P112R04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV1610P112R04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV1610P112R04 you can contact the distributor directly for product support, shipping queries etc.
Is the AV1610P112R04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV1610P112R04 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for AV1610P112R04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV1610P112R04 often in real-time on the comparison pages.
What if I can't find stock of AV1610P112R04?
You can fill out our help required form which you can use to request a quote for AV1610P112R04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.