Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | SPST |
Actuator / Cap Colour | Stainless Steel |
Switch Terminals | Screw |
Contact Current Max | 2A |
Contact Voltage AC Max | - |
Switch Operation | Off-(On) |
Operating Force | 4N |
Illumination Colour | - |
Contact Voltage DC Max | 36V |
SVHC | No SVHC (15-Jan-2018) |
Contact Current DC Max | 2A |
Contact Resistance | 50mohm |
Dielectric Strength VDC | 2000V |
IP / NEMA Rating | IP65 |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 200000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Cutout Diameter | 19mm |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-(On) |
Pushbutton Actuator Style | Round Flush |
Actuator / Cap Colour | Natural |
IP Rating | IP65 |
RoHS Compliant | Yes |
Product Range:- | Newark Electronics |
SWITCH, ANTI-VANDAL, OFF-MOM, RAISED | element14 |
Where can I find additional details, specifications and documents for a AV01-B22-M1-R-IP65?
Additional datasheets, footprints and schematics for AV01-B22-M1-R-IP65 are listed on our Part Details page. You can also find images and similar parts to AV01-B22-M1-R-IP65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV01-B22-M1-R-IP65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV01-B22-M1-R-IP65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV01-B22-M1-R-IP65 fall under?
The AV01-B22-M1-R-IP65 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV01-B22-M1-R-IP65 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV01-B22-M1-R-IP65 you can contact the distributor directly for product support, shipping queries etc.
Is the AV01-B22-M1-R-IP65 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV01-B22-M1-R-IP65 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AV01-B22-M1-R-IP65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV01-B22-M1-R-IP65 often in real-time on the comparison pages.
What if I can't find stock of AV01-B22-M1-R-IP65?
You can fill out our help required form which you can use to request a quote for AV01-B22-M1-R-IP65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.