Status: | Unknown |
---|---|
Series: | ATUM Series |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.01
|
No stock
|
Buy Now | |
Heilind Electronics
from US$14.44
|
3,370
in stock
|
Buy Now | |
TTI Europe
from US$8.38
|
2,425
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.64
|
584
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.44
|
562
in stock
|
Buy Now | |
Distrelec
from US$1.44
|
557
in stock
|
Buy Now | |
Rapid Electronics
from US$6.59
|
378
in stock
|
Buy Now | |
Chip One Stop
from US$9.86
|
378
in stock
|
Buy Now | |
Electro Enterprises
from US$14.07
|
181
in stock
|
Buy Now | |
element14
from US$18.79
|
172
in stock
|
Buy Now | |
Farnell
from US$14.61
|
172
in stock
|
Buy Now | |
Newark Electronics
from US$8.94
|
-
|
Buy Now | |
Avnet America
from US$10.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.748" |
I.D. Supplied - Metric | 19mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | 0.236" |
I.D. Recovered Max - Metric | 6mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | ATUM Series |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 110°C |
Operating Temperature Min | -55°C |
Shrink Temperature | 80°C |
Y 1 PC IS 4FT(1.2M) STICK | Heilind Electronics |
ATUM-19/6-0-STK | TTI Europe |
Heat shrink sleeve | Transfer Multisort Elektronik |
Shrink Cable Boots & End Caps ATUM-19/6-0-STK | Rapid Electronics |
HEAT SHRINK, 19MM, BLACK, 1.2M | element14 |
Heat-Shrink | RS |
Heat Shrink, 19Mm, Black, 1.2M | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Stick | Avnet America |
Where can I find additional details, specifications and documents for a ATUM-19/6-0-STK?
Additional datasheets, footprints and schematics for ATUM-19/6-0-STK are listed on our Part Details page. You can also find images and similar parts to ATUM-19/6-0-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATUM-19/6-0-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATUM-19/6-0-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATUM-19/6-0-STK fall under?
The ATUM-19/6-0-STK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATUM-19/6-0-STK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATUM-19/6-0-STK you can contact the distributor directly for product support, shipping queries etc.
Is the ATUM-19/6-0-STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATUM-19/6-0-STK have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Transfer Multisort Elektronik, Heilind Electronics Asia and Distrelec have stock available or on a lead time for ATUM-19/6-0-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATUM-19/6-0-STK often in real-time on the comparison pages.
What if I can't find stock of ATUM-19/6-0-STK?
You can fill out our help required form which you can use to request a quote for ATUM-19/6-0-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.