Status: | Active |
---|---|
Series: | ATP304 |
RoHS: | Compliant |
Prices starting from US$2.34
Ultra Low on resistance |
High current capability |
Built-in G-S protection diode |
Benefits |
---|
Reduces power consumption |
Useful for quality & safety |
Stronger to ESD |
Applications |
---|
Multi cells Li-ion battery protection |
Power tool |
Power supply |
End Products |
---|
Motor |
E-bike |
ESS (Energy Storage System) |
Description | ATP304 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.6 |
ID Max (A) | -100 |
PD Max (W) | 90 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 8.9 |
RDS(on) Max @ VGS = 10 V (mΩ) | 6.5 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 240 |
Ciss Typ (pF) | 13000 |
Package Type | DPAK (Single Gauge) / ATPAK |
Mosfet, P-Ch, -60V, -100A, Atpak | Newark Electronics |
P Channel 60 V 6.5 mO 90 W Surface Mount Power Mosfet - ATPAK | Future Electronics |
Trans MOSFET P-CH 60V 100A 3-Pin ATPAK T/R | Avnet America |
MOSFET, P-CH, -60V, -100A, ATPAK | element14 |
MOSFET, P-CH, 60V, 100A, ATPAK | Farnell |
Where can I find additional details, specifications and documents for a ATP304-TL-H?
Additional datasheets, footprints and schematics for ATP304-TL-H are listed on our Part Details page. You can also find images and similar parts to ATP304-TL-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATP304-TL-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATP304-TL-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATP304-TL-H fall under?
The ATP304-TL-H is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to ATP304-TL-H when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATP304-TL-H you can contact the distributor directly for product support, shipping queries etc.
Is the ATP304-TL-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ATP304-TL-H have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for ATP304-TL-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATP304-TL-H often in real-time on the comparison pages.
What if I can't find stock of ATP304-TL-H?
You can fill out our help required form which you can use to request a quote for ATP304-TL-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.