Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -28A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.057ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 70W |
Transistor Case Style | ATPAK |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
ATP301-TL-H P-channel MOSFET Transistor, 28 A, 100 V, 3-Pin ATPAK | ON Semiconductor ATP301-TL-H | RS Americas |
Pch 10V Drive Series/Reel |Onsemi ATP301-TL-H | Newark Electronics |
Where can I find additional details, specifications and documents for a ATP301-TL-H?
Additional datasheets, footprints and schematics for ATP301-TL-H are listed on our Part Details page. You can also find images and similar parts to ATP301-TL-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATP301-TL-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATP301-TL-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATP301-TL-H fall under?
The ATP301-TL-H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ATP301-TL-H when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATP301-TL-H you can contact the distributor directly for product support, shipping queries etc.
Is the ATP301-TL-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATP301-TL-H have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for ATP301-TL-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATP301-TL-H often in real-time on the comparison pages.
What if I can't find stock of ATP301-TL-H?
You can fill out our help required form which you can use to request a quote for ATP301-TL-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.