Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Conditioner Input | Frequency |
---|---|
Signal Conditioner Output | Voltage |
No. of Output Channels | 1Channels |
Accuracy % | - |
Output Accuracy | - |
Supply Voltage | 230V |
No. of Channels | - |
Signal Conditioner Mounting | - |
Isolation Input | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 90mm |
External Length / Height | 15mm |
External Width | 109.22mm |
For Use With | Shaft Speed Control Governors Speed/Flow Monitoring Speedometers |
Input Type | Frequency |
Output Type | Screw |
Supply Frequency Min | 100kHz |
Supply Voltage AC Max | 115VAC |
Supply Voltage AC Min | 110VAC |
Supply Voltage DC Max | 24VDC |
Supply Voltage DC Min | 12VDC |
CONVERTER, FREQUENCY TO VOLTAGE | element14 |
Where can I find additional details, specifications and documents for a ATP3/1M?
Additional datasheets, footprints and schematics for ATP3/1M are listed on our Part Details page. You can also find images and similar parts to ATP3/1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATP3/1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATP3/1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATP3/1M fall under?
The ATP3/1M is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to ATP3/1M when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATP3/1M you can contact the distributor directly for product support, shipping queries etc.
Is the ATP3/1M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATP3/1M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ATP3/1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATP3/1M often in real-time on the comparison pages.
What if I can't find stock of ATP3/1M?
You can fill out our help required form which you can use to request a quote for ATP3/1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.