Status: | Unknown |
---|---|
Series: | AVR ATmega Family ATmega128 Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$6.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.05
|
-
|
Buy Now | |
Avnet America
from US$8.49
|
-
|
Buy Now | |
Microchip Technology
from US$6.15
|
-
|
Buy Now | |
element14
from US$8.18
|
-
|
Buy Now | |
Richardson RFPD
from US$7.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | AVR ATmega Family ATmega128 Series Microcontrollers |
---|---|
CPU Speed | 16MHz |
Program Memory Size | 128KB |
RAM Memory Size | 16KB |
No. of Pins | 64Pins |
MCU Case Style | VQFN |
No. of I/O's | 38I/O's |
Embedded Interface Type | 2 Wire SPI USART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | AVR ATmega |
MCU Series | ATmega128 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | ATmega |
Mcu, 8Bit, Avr, 16Mhz, Vqfn-64 | Newark Electronics |
MCU 8-bit ATmega AVR RISC 128KB Flash 2.5V/3.3V 64-Pin QFN EP Tray | Avnet America |
2.4GHZ 802.15.4 128K SOC RevF Tray | Microchip Technology |
MCU, 8BIT, AVR, 16MHZ, VQFN-64 | element14 |
ZIGBEE MODULE | Richardson RFPD |
MCU 8-Bit ATMEGA128 AVR RISC 128KB Flash 2.5V/3.3V 64-Pin VQFN Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a ATMEGA128RFA1-ZU00?
Additional datasheets, footprints and schematics for ATMEGA128RFA1-ZU00 are listed on our Part Details page. You can also find images and similar parts to ATMEGA128RFA1-ZU00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATMEGA128RFA1-ZU00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATMEGA128RFA1-ZU00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATMEGA128RFA1-ZU00 fall under?
The ATMEGA128RFA1-ZU00 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATMEGA128RFA1-ZU00 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATMEGA128RFA1-ZU00 you can contact the distributor directly for product support, shipping queries etc.
Is the ATMEGA128RFA1-ZU00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATMEGA128RFA1-ZU00 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, element14 and Richardson RFPD have stock available or on a lead time for ATMEGA128RFA1-ZU00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATMEGA128RFA1-ZU00 often in real-time on the comparison pages.
What if I can't find stock of ATMEGA128RFA1-ZU00?
You can fill out our help required form which you can use to request a quote for ATMEGA128RFA1-ZU00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.