Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.83
|
No stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 96W |
Output Voltage - Output 1 | 19VDC |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Various |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Adjustable |
Input Voltage VAC | 110V AC to 240V AC |
Product Range | - |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 84% |
External Depth | 31mm |
External Length / Height | 133mm |
External Width | 58mm |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 110V |
Lead Length | 1.2mm |
Operating Temperature Max | 30°C |
Operating Temperature Min | 0°C |
Output Current Max | 5A |
Output Current Min | 4mA |
Output Voltage Max | 19V |
Output Voltage Min | 16V |
Power Supply Type | Switch Mode |
Supply Voltage | 240V |
Supply Voltage Max | 240V |
Supply Voltage Min | 110V |
PSU, DESKTOP, 96W, 16-19V | Farnell |
Where can I find additional details, specifications and documents for a ATD96W?
Additional datasheets, footprints and schematics for ATD96W are listed on our Part Details page. You can also find images and similar parts to ATD96W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATD96W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATD96W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATD96W fall under?
The ATD96W is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to ATD96W when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATD96W you can contact the distributor directly for product support, shipping queries etc.
Is the ATD96W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATD96W have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ATD96W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATD96W often in real-time on the comparison pages.
What if I can't find stock of ATD96W?
You can fill out our help required form which you can use to request a quote for ATD96W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.