ATAVRSBPR1 Development Boards & Evaluation Kits by Microchip Technology

PRESSURE SENSOR EVALUATION BOARD

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The Atmel Sensors Xplained series of development boards and software are designed to be plug compatible with all Atmel Xplain MCU boards, providing a wide range of microcontroller performance depending on the application needs. Atmel has partnered with leading suppliers of accelerometer, gyroscope, compass, pressure, and light sensors to provide a range of sensor boards that enable easy evaluation and development with a wide range of Atmel controller solutions. To accelerate development with these sensor-based solutions, Atmel has worked with its partners to make the necessary sensor drivers available as part of the Atmel AVR Studio® development environment and the AVR Software Framework. The drivers are available directly from Atmel, and provide basic interface functionality with both raw data and calibrated engineering unit outputs integrated into a standard API. The Atmel Pressure One Sensors Xplained development board provides access to the latest generation of precision digital barometric pressure sensors. 8-bit Microcontrollers Application Note Rev. 8355A-AVR-12/10

No distributors results available

View Full Pricing & Stock Comparison

Features

All sensor drivers available within the Atmel AVR Software Framework
Drivers incl
High precision Bosch Sensortec digital pressure sensor (BMP085)
Integrated temperature sensing

Specifications

Kit Application Type Sensor
Silicon Manufacturer Atmel
Silicon Core Number BMP085
Application Sub Type Gyro & Pressure Sensors
Kit Contents Evaluation Boards Software User Guide
Product Range -
SVHC No SVHC (15-Jan-2018)
Features Compatible with all Atmel AVR Xplain MCU Boards Integrated Temperature Sensing


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATAVRSBPR1?

Additional datasheets, footprints and schematics for ATAVRSBPR1 are listed on our Part Details page. You can also find images and similar parts to ATAVRSBPR1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATAVRSBPR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATAVRSBPR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATAVRSBPR1 fall under?

The ATAVRSBPR1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.

Can I view similar or alternative parts?

You can view similar parts to ATAVRSBPR1 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATAVRSBPR1 you can contact the distributor directly for product support, shipping queries etc.

Is the ATAVRSBPR1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATAVRSBPR1 have stock available?

There is no stock from authorised distributors for ATAVRSBPR1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATAVRSBPR1 often in real-time on the comparison pages.

What if I can't find stock of ATAVRSBPR1?

You can fill out our help required form which you can use to request a quote for ATAVRSBPR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay