Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Messa |
Silicon Manufacturer | Atmel |
---|---|
Silicon Core Number | ATmega1280 ATmega1280R231 ATmega128RZAV |
Kit Application Type | - |
Application Sub Type | - |
Kit Contents | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | USB Stick |
Core Architecture | AVR |
Development Tool Type | Starter Kit |
For Use With | RZRAVEN Development Kit |
Kit Features | AT86RF230 Radio Transceiver with Miniature PCB Antenna External Memory Interface |
No. of Bits | 8bit |
Silicon Family Name | AVR |
Supported Devices | AT86RF230 AT90USB1287 |
Type | Hardware / Software - Starter Kit |
AT86RF230, USB STICK, STARTER KIT | element14 |
Evaluation Board, Rzusbstick 2.4Ghz Transceiver-Txrx | Newark Electronics |
Where can I find additional details, specifications and documents for a ATAVRRZUSBSTICK?
Additional datasheets, footprints and schematics for ATAVRRZUSBSTICK are listed on our Part Details page. You can also find images and similar parts to ATAVRRZUSBSTICK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATAVRRZUSBSTICK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATAVRRZUSBSTICK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATAVRRZUSBSTICK fall under?
The ATAVRRZUSBSTICK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ATAVRRZUSBSTICK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATAVRRZUSBSTICK you can contact the distributor directly for product support, shipping queries etc.
Is the ATAVRRZUSBSTICK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATAVRRZUSBSTICK have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ATAVRRZUSBSTICK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATAVRRZUSBSTICK often in real-time on the comparison pages.
What if I can't find stock of ATAVRRZUSBSTICK?
You can fill out our help required form which you can use to request a quote for ATAVRRZUSBSTICK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.