Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AVR AT90CAN128 in 64-pin TQFP package |
STK500 starter kit, serial cable and power supply |
STK501 topmodule to STK500 |
Silicon Manufacturer | Atmel |
---|---|
Core Architecture | AVR |
Core Sub-Architecture | - |
Silicon Core Number | AT90CAN128 |
Silicon Family Name | - |
For Use With | Atmel STK500 & STK501 Development Boards |
Kit Contents | Add-on Board AT90CAN128 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Hardware / Software - Extension Module |
Features | Built-in CAN Controller 64pin TQFP Package Requires STK500 & STK501 Development Boards |
Kit Features | CAN Transceiver Termination Option and Seamlessly Connect STK500 Development Environment to CAN Bus |
Supported Devices | STK500 STK501 AT90CAN128 |
Type | Expansion Module for Development Board |
EXT BOARD, CAN, FOR STK500, STK501 | Farnell |
Add-On Board, Can Controller | Newark Electronics |
Module Intended For Use With The STK500 And STK501 Starter Kits | Avnet America |
Where can I find additional details, specifications and documents for a ATADAPCAN01?
Additional datasheets, footprints and schematics for ATADAPCAN01 are listed on our Part Details page. You can also find images and similar parts to ATADAPCAN01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATADAPCAN01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATADAPCAN01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATADAPCAN01 fall under?
The ATADAPCAN01 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATADAPCAN01 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATADAPCAN01 you can contact the distributor directly for product support, shipping queries etc.
Is the ATADAPCAN01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATADAPCAN01 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ATADAPCAN01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATADAPCAN01 often in real-time on the comparison pages.
What if I can't find stock of ATADAPCAN01?
You can fill out our help required form which you can use to request a quote for ATADAPCAN01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.