AT91SAM9G45C-CU-999

Electronic & Electrical Components

> Semiconductors - ICs

> Microcontrollers - MCU

Organise Price Comparison Results by
distributor space
Distributor Statistics for AT91SAM9G45C-CU-999
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AT91SAM9G45C-CU-999
Details for Microchip Technology

AT91SAM9G45C-CU-999

BGA Green IND TEMP T&R MRL C
Buy Directly from Microchip Technology (1000 in Stock)
$9.3100 per unit
Series Information for AT91SAM9G45C-CU-999 - Microchip Technology

Description

MPU 32BIT ARM9 400MHZ TFBGA-324
The ARM926EJ-S based SAM9G45 features the frequently demanded combina- tion of user interface functionality and high data rate connectivity, including LCD Controller, resistive touch-screen, camera interface, audio, Ethernet 10/100 and high speed USB and SDIO. With the processor running at 400 MHz and multiple 100+ Mbps data rate peripherals, the SAM9G45 has the performance and band- width to the network or local storage media to provide an adequate user experience. The SAM9G45 supports DDR2 and NAND Flash memory interfaces for program and data storage. An internal 133 MHz multi-layer bus architecture associated with 37 DMA channels, a dual external bus interface and distributed memory including a 64-Kbyte SRAM which can be configured as a tightly coupled memory (TCM) sustains the high bandwidth required by the processor and the high speed peripherals. The I/Os support 1.8V or 3.3V operation, which are independently configurable for the memory interface and peripheral I/Os. This feature completely eliminates the need for any external level shifters. In addition it supports 0.8 ball pitch package for low cost PCB manufacturing. The SAM9G45 power management controller features efficient clock gating and a battery backup section minimizing power consumption in active and standby modes. AT91SAM ARM-based Embedded MPU SAM9G45 SUMMARY

Specifications

Product Range:
AT91 Family AT91SAM9x Series Microprocessors
MPU Core Size:
32bit
Program Memory Size:
64KB
No. of Pins:
324Pins
MPU Case Style:
TFBGA
Supply Voltage Min:
900mV
Supply Voltage Max:
1.1V
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
CPU Speed:
400MHz
Embedded Interface Type:
I2C I2S SPI UART USB
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
To Be Advised
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

MCU 32-Bit SAM9G45 ARM926EJ-S RISC 64KB ROM 1V/1.8V/3.3V 324-Pin TF-BGA T/R

Microchip Technology Inc

BGA Green IND TEMP T&R MRL C

Avnet Europe

MCU 32-Bit SAM9G45 ARM926EJ-S RISC 64KB ROM 1V/1.8V/3.3V 324-Pin TF-BGA T/R

Future Electronics

AT91 Series 64 kB Flash 128 kB RAM 400 MHz 32-BIT Microcontroller - TFBGA-324