Status: | Active |
---|---|
Series: | AT91SAM9G45 |
RoHS: | Compliant |
The Microchip's ARM®-based SAM9G45 is a 400MHz ARM926 based embedded microprocessor with DDR2 and LPDDR support, a wide range of connectivity and user interface peripherals, as well as a dual external bus interface. The multi-layer bus architecture is associated with 35 DMA channels, 64KB of SRAM that can be configured as TCM, and dual bus interface that sustains the high bandwidth required by the processor and its high-speed peripherals. The SAM9G45 integrates multiple communication interfaces such as High Speed USB host and device with transceivers, 10/100 Mbps Ethernet controller and high-speed SDIO/MMC interface. It also comes with an LCD controller supporting up to 1280x860 resolution, a resistive touchscreen controller and a camera interface. The I/Os support 3.3V. The SAM9G45 is available in a BGA324 package with 0.8mm ball pitch.
Prices starting from US$11.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.51
|
113
in stock
|
Buy Now | |
Avnet America
from US$16.46
|
2,580
in stock
|
Buy Now | |
Microchip Technology
from US$11.88
|
1,568
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.13
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$16.79
|
113
in stock
|
Buy Now | |
element14
from US$15.75
|
113
in stock
|
Buy Now | |
Schukat Electronic
from US$11.64
|
77
in stock
|
Buy Now | |
Avnet Silica
-
|
504
in stock
|
Buy Now | |
Future Electronics
from US$14.38
|
-
|
Buy Now | |
Distrelec
from US$18.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Part Family | SAM9GM |
---|---|
Core | ARM926 |
FPU | No |
MaxSpeed (MHz) | 400 |
Operation Voltage Min.(V) | 0.9 |
Operation Voltage Max.(V) | 1.1 |
Internal Oscillator | 32KHz |
L1 Cache Memory (Instructions) (KB) | 32 |
L1 Cache Memory (Data) (KB) | 32 |
DRAM Memory Interface | SDRAM/LPSDRAM/LPDDR/DDR2 |
DRAM Memory Bus Size (Bits) | 16 |
Internal DRAM Amount (MB) | 0 |
NAND Interface | Yes |
ECC Bits on NAND interface | 1 |
# of EBIs | 2 |
SDIO/SD-CARD/eMMC | 2 |
Direct Memory Access (DMA) Channels | 37 |
Max I/O Pins | 160 |
Pin Count | 324 |
ISO 7816 | 4 |
Number of CAN Modules | 0 |
Type of CAN module | None |
LIN | Yes |
LCD/Graphics Interface | Yes |
Graphic LCD (GLCD) (bits) | 24-bit |
Camera Interface | Yes |
Secure Bootloader | No |
Crypto Engine | No |
Anti-Tampering Inputs | 0 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 440 |
Temp Sensor | No |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Pins | Packaging | 324 | TFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (126) |
Board Design Files |
---|
SAM9G45/G46/M10/M11 BGA324 BSDL |
SAM9G45/G46 BGA324 IBIS |
AT91SAM9M10-G45-EK__KitsFiles |
Brochures |
---|
Atmel SAM9G45 |
Atmel-Integrating the Internet of Things |
ARM®-Based MPU Brochure |
J-32 Debug Sell Sheet |
User Guides |
---|
SAM9M10-G45-EK User Guide |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3743 |
Shipping Weight (kg) | 1.571429 |
Lead Count | 324 |
Package Type | TFBGA |
Package Width or Size | 15x15x1.2mm |
Soldering Composition | SAC105 |
MCU 32-bit AT91 ARM926EJ-S RISC 64KB ROM 1.65/3V 324-Pin TF-BGA Tray | Avnet America |
BGA, Green, IND TEMP,MRL C | Microchip Technology |
IC: ARM microprocessor | Transfer Multisort Elektronik |
Mcu, 32Bit, Arm9, 400Mhz, Tfbga-324 | Newark Electronics |
MCU, 32BIT, ARM9, 400MHZ, TFBGA-324 | element14 |
MC 32bit 1V 2x32kB Cache 400MHz BGA324 | Schukat Electronic |
AT91 Series 64 kB Flash 128 kB RAM 400 MHz 32-Bit Microcontroller - TFBGA-324 | Future Electronics |
Microchip ARM SAM Microcontroller ARM 400MHz / 64KB TFBGA-324 TFBGA | Distrelec |
Where can I find additional details, specifications and documents for a AT91SAM9G45C-CU?
Additional datasheets, footprints and schematics for AT91SAM9G45C-CU are listed on our Part Details page. You can also find images and similar parts to AT91SAM9G45C-CU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM9G45C-CU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM9G45C-CU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM9G45C-CU fall under?
The AT91SAM9G45C-CU is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM9G45C-CU when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM9G45C-CU you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM9G45C-CU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91SAM9G45C-CU have stock available?
Authorised distributors including Avnet America, Microchip Technology, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for AT91SAM9G45C-CU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM9G45C-CU often in real-time on the comparison pages.
What if I can't find stock of AT91SAM9G45C-CU?
You can fill out our help required form which you can use to request a quote for AT91SAM9G45C-CU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.