Status: | Not Recommended |
---|---|
Series: | AT91SAM9263 |
RoHS: | Compliant |
Recommended substitute device - SAM9X60
The Microchip's ARM®-based SAM9263 microprocessor runs at 240MHz and features a powerful peripheral set. User interface peripherals include a camera interface, TFT/STN LCD controller, an AC97 and I2S. Networking peripherals include USB host and device interfaces, a 10/100 Ethernet MAC and CAN. There are also four USARTs, two SPIs, CompactFlash, SD/SDIO/MMC interface and a TWI. The multi-layer bus architecture associated with 28 DMA channels, 96KB of SRAM that can be configured as TCM, and the dual bus interface, sustain the high bandwidth required by the processor and its peripherals. The SAM9263 is available in a BGA324 package with 0.8mm ball pitch.
Part Family | SAM9200 |
---|---|
Core | ARM926 |
FPU | No |
MaxSpeed (MHz) | 200 |
Operation Voltage Min.(V) | 1.08 |
Operation Voltage Max.(V) | 1.32 |
Internal Oscillator | 32KHz |
L1 Cache Memory (Instructions) (KB) | 16 |
L1 Cache Memory (Data) (KB) | 16 |
DRAM Memory Interface | SDRAM |
DRAM Memory Bus Size (Bits) | 32 |
Internal DRAM Amount (MB) | 0 |
NAND Interface | Yes |
ECC Bits on NAND interface | 1 |
# of EBIs | 2 |
SDIO/SD-CARD/eMMC | 2 |
Direct Memory Access (DMA) Channels | 27 |
Max I/O Pins | 160 |
Pin Count | 324 |
ISO 7816 | 3 |
Number of CAN Modules | 1 |
Type of CAN module | CAN |
LIN | No |
LCD/Graphics Interface | Yes |
Graphic LCD (GLCD) (bits) | 24-bit |
Camera Interface | Yes |
Secure Bootloader | No |
Crypto Engine | No |
Anti-Tampering Inputs | 0 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Max ADC Sampling Rate (ksps) | 0 |
Temp Sensor | No |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Pins | Packaging | 324 | TFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (126) |
Board Design Files |
---|
SAM9263 BGA324 1v8 IBIS |
SAM9263 BGA324 3v3 IBIS |
SAM9263 BGA324 BSDL |
AT91SAM9263-EK__KitsFiles |
AT91SAM9263-EK__KitsFiles_readme |
Supporting Collateral |
---|
PLL_Filter_Calculator_AT91_2v91 |
User Guides |
---|
AT91SAM9263-EK Evaluation Board Rev. B User Guide |
AT91SAM9263-EK Evaluation Board Rev. A User Guide |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3743 |
Shipping Weight (kg) | 1.571429 |
Lead Count | 324 |
Package Type | TFBGA |
Package Width or Size | 15x15x1.2mm |
Soldering Composition | SAC105 |
BGA, Green, IND TEMP,MRL B,SAC105 | Microchip Technology |
MC 32bit 1,2V 2x16kB Cache 240MHz BGA324 | Schukat Electronic |
Microcontroller Mcu, 32 Bit, Arm9, 240Mhz, Tfbga-324 | Newark Electronics |
MCU, 32BIT, ARM9, 240MHZ, TFBGA-324 | element14 |
Where can I find additional details, specifications and documents for a AT91SAM9263B-CU-100?
Additional datasheets, footprints and schematics for AT91SAM9263B-CU-100 are listed on our Part Details page. You can also find images and similar parts to AT91SAM9263B-CU-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM9263B-CU-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM9263B-CU-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM9263B-CU-100 fall under?
The AT91SAM9263B-CU-100 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM9263B-CU-100 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM9263B-CU-100 you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM9263B-CU-100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91SAM9263B-CU-100 have stock available?
Authorised distributors including Microchip Technology, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for AT91SAM9263B-CU-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM9263B-CU-100 often in real-time on the comparison pages.
What if I can't find stock of AT91SAM9263B-CU-100?
You can fill out our help required form which you can use to request a quote for AT91SAM9263B-CU-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.