Status: | Not Recommended |
---|---|
Series: | AT91SAM9261 |
RoHS: | Compliant |
Recommended substitute device - SAM9X60
The ARM®-based SAM9261 runs up to 190MHz with 160KB of SRAM that can be configured as TCM (tightly-coupled memory). It features an extensive peripheral set that includes an integrated graphics LCD controller supporting screen resolutions up to 1280x860 with 16M colors and 24bpp. The device integrates multiple communication interfaces, such as FS USB host and device with 2 ports and 2 transceivers, a FS USB Device, USARTs, SPIs, I2S and I2C. The external bus interface incorporates controllers for SDRAM and Static memories, with specific interface circuitry for CompactFlash and NAND flash. The device is available in a BGA217 package with 0.8mm ball pitch.
ARM926 ARM Thumb Processor running up to 190 MHz |
16-Kbyte Data Cache, 16-Kbyte Instruction Cache |
Memory Management Unit |
Embedded Trace Module |
160 Kbytes of SRAM, single-cycle access |
32 Kbytes of ROM embedding standard bootstrap |
32-bit External Bus Interface (EBI) supporting SDRAM, Static Memory, Burst Flash, Glueless Connection to CompactFlash® and NAND Flash/SmartMedia® |
Enhanced Clock Generator and Power Management Controller |
On-chip Oscillator with Two PLLs |
Very Slow Clock Operating Mode and Software Power Optimization Capabilities |
Two Programmable External Clock Signals |
System Timer Including Periodic Interrupt, Watchdog and Second Counter |
Real-time Clock with Alarm Interrupt |
Debug Unit, Two-wire UART and Support for Debug Communication Channel |
Advanced Interrupt Controller with 8-level Priority, Individually Maskable Vectored Interrupt Sources, SpuriousInterrupt Protected |
Seven External Interrupt Sources and One Fast Interrupt Source |
Three 32-bit PIO Controllers with Up to 96 Programmable I/O Lines, Input Change Interrupt and Open-drain Capability on Each LineLCD |
20-channel Peripheral DMA Controller (PDC) |
Supports Passive or Active Displays |
Up to 16 bits per Pixel in STN Color Mode |
Up to 16M Colors in TFT Mode (24-bit per Pixel) |
Resolution up to 2048x2048 |
Dual On-chip Transceivers (Single Port Only on 208-lead PQFP Package) |
Integrated FIFOs and Dedicated DMA Channels |
On-chip Transceiver, 2-Kbyte Configurable Integrated FIFOs |
Automatic Protocol Control and Fast Automatic Data Transfers |
MMC and SD Memory Card-compliant, Supports Up to Two SD Memory Cards |
Independent Clock and Frame Sync Signals for Each Receiver and Transmitter |
I2S Analog Interface Support, Time Division Multiplex Support |
High-speed Continuous Data Stream Capabilities with 32-bit Data Transfer |
Support for ISO7816 T0/T1 Smart Card |
Hardware Handshaking |
RS485 Support, IrDA® Up To 115 Kbps |
Full Modem Control Lines on USART1 |
8 to 16-bit Programmable Data Length |
4 External Peripheral Chip Selects |
Three External Clock Inputs |
Two Multi-purpose I/O Pins per Channel |
Double PWM Generation, Capture/Waveform Mode, Up/Down Capability |
Master Mode Support, All 2-wire Atmel EEPROMs Supported |
IEEE® 1149.1 JTAG Boundary Scan on All Digital Pins |
1.08V to 1.32V for VDDCORE, VDDOSC and VDDPLL |
3.0V to 3.6V for VDDIOP (Peripheral I/Os) and for VDDIOM (Memory I/Os) |
217-ball RoHS-compliant LFBGA |
Part Family | SAM9200 |
---|---|
Core | ARM926 |
FPU | No |
MaxSpeed (MHz) | 190 |
Operation Voltage Min.(V) | 1.08 |
Operation Voltage Max.(V) | 1.32 |
Internal Oscillator | 32KHz |
L1 Cache Memory (Instructions) (KB) | 16 |
L1 Cache Memory (Data) (KB) | 16 |
DRAM Memory Interface | SDRAM |
DRAM Memory Bus Size (Bits) | 32 |
Internal DRAM Amount (MB) | 0 |
NAND Interface | Yes |
ECC Bits on NAND interface | 0 |
# of EBIs | 1 |
SDIO/SD-CARD/eMMC | 1 |
Direct Memory Access (DMA) Channels | 21 |
Max I/O Pins | 96 |
Pin Count | 217 |
ISO 7816 | 3 |
Number of CAN Modules | 0 |
Type of CAN module | None |
LIN | No |
LCD/Graphics Interface | Yes |
Graphic LCD (GLCD) (bits) | 24-bit |
Camera Interface | No |
Secure Bootloader | No |
Crypto Engine | No |
Anti-Tampering Inputs | 0 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Max ADC Sampling Rate (ksps) | 0 |
Temp Sensor | No |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Pins | Packaging | 217 | LFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (126) |
Board Design Files |
---|
SAM9261 BGA217 BSDL |
SAM9261 BGA217 IBIS |
AT91SAM9261-EK__KitsFiles |
AT91SAM9261-EK__KitsFiles_readme |
Supporting Collateral |
---|
PLL_Filter_Calculator_AT91_2v91 |
User Guides |
---|
AT91SAM9261-EK Evaluation Board User Guide |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4374 |
Shipping Weight (kg) | 1.642857 |
Lead Count | 217 |
Package Type | LFBGA |
Package Width or Size | 15x15x1.4mm |
Soldering Composition | SAC105 |
160kB-RAM 96I/O 1,65/3,6V 1xtimer I2C SPI SSC UART USART USB -40÷85°C | Micros |
MCU, 32BIT, ARM9, 240MHZ, BGA-217 | Farnell |
Microcontroller Mcu, 32 Bit, Arm9, 240Mhz, Bga-217 | Newark Electronics |
Where can I find additional details, specifications and documents for a AT91SAM9261B-CU?
Additional datasheets, footprints and schematics for AT91SAM9261B-CU are listed on our Part Details page. You can also find images and similar parts to AT91SAM9261B-CU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM9261B-CU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM9261B-CU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM9261B-CU fall under?
The AT91SAM9261B-CU is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM9261B-CU when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM9261B-CU you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM9261B-CU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91SAM9261B-CU have stock available?
Authorised distributors including Micros, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for AT91SAM9261B-CU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM9261B-CU often in real-time on the comparison pages.
What if I can't find stock of AT91SAM9261B-CU?
You can fill out our help required form which you can use to request a quote for AT91SAM9261B-CU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.