Status: | Active |
---|---|
Series: | AT91SAM7X512 |
RoHS: | Compliant |
The Microchip's ARM-based SAM7X512 is a member of the Microchip SAM7X series of microcontrollers based on the 32-bit ARM7TDMI processor. It operates at a maximum speed of 55 MHz and features 512KB of flash and 128KB of SRAM. The 512KB of flash are split in two banks of 256KB. The peripheral set includes a USB 2.0 Full Speed device port , Ethernet MAC 10/100 port, CAN 2.0A and 2.0B compliant controller, two USART, UART, two SPI, SSC, TWI (I2C), three 16-bit timers, RTT and 8x10-bit ADC. Typical core supply is 1.8V, I/Os are supplied at 1.8V or 3.3V and are 5V tolerant. An integrated voltage regulator allows single supply at 3.3V. The SAM7X512 is supplied in 100-lead LQFP and TFBGA packages.
Pins | Packaging | 100 | LQFP |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
ARM7TDMI Technical Reference Manual Datasheet - This document may have been updated by ARM, please check the ARM web site for its latest version. |
SAM7X Series Datasheet |
Brochures |
---|
Atmel Flash Microcontroller Product Portfolio |
AT91SAM7X and AT91SAM7XC ARM Microcontrollers |
Product Selection Guide |
Atmel-Integrating the Internet of Things |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5804 |
Shipping Weight (kg) | 1.6 |
Lead Count | 100 |
Package Type | LQFP |
Package Width or Size | 14x14x1.4mm |
Soldering Composition | Matte Tin |
MCU, ARM7TDMI, 55MHZ, LQFP-100 | element14 |
Where can I find additional details, specifications and documents for a AT91SAM7X512B-AUR?
Additional datasheets, footprints and schematics for AT91SAM7X512B-AUR are listed on our Part Details page. You can also find images and similar parts to AT91SAM7X512B-AUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM7X512B-AUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM7X512B-AUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM7X512B-AUR fall under?
The AT91SAM7X512B-AUR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM7X512B-AUR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM7X512B-AUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM7X512B-AUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91SAM7X512B-AUR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AT91SAM7X512B-AUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM7X512B-AUR often in real-time on the comparison pages.
What if I can't find stock of AT91SAM7X512B-AUR?
You can fill out our help required form which you can use to request a quote for AT91SAM7X512B-AUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.