Status: | Active |
---|---|
Series: | AT91SAM7X512 |
RoHS: | Compliant |
The Microchip's ARM-based SAM7X512 is a member of the Microchip SAM7X series of microcontrollers based on the 32-bit ARM7TDMI processor. It operates at a maximum speed of 55 MHz and features 512KB of flash and 128KB of SRAM. The 512KB of flash are split in two banks of 256KB. The peripheral set includes a USB 2.0 Full Speed device port , Ethernet MAC 10/100 port, CAN 2.0A and 2.0B compliant controller, two USART, UART, two SPI, SSC, TWI (I2C), three 16-bit timers, RTT and 8x10-bit ADC. Typical core supply is 1.8V, I/Os are supplied at 1.8V or 3.3V and are 5V tolerant. An integrated voltage regulator allows single supply at 3.3V. The SAM7X512 is supplied in 100-lead LQFP and TFBGA packages.
Pins | Packaging | 100 | LQFP |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tray (90) |
Data Sheets |
---|
ARM7TDMI Technical Reference Manual Datasheet - This document may have been updated by ARM, please check the ARM web site for its latest version. |
SAM7X Series Datasheet |
Brochures |
---|
Atmel Flash Microcontroller Product Portfolio |
AT91SAM7X and AT91SAM7XC ARM Microcontrollers |
Product Selection Guide |
Atmel-Integrating the Internet of Things |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5804 |
Shipping Weight (kg) | 6.666667 |
Lead Count | 100 |
Package Type | LQFP |
Package Width or Size | 14x14x1.4mm |
Soldering Composition | Matte Tin |
Mcu, Arm7Tdmi, 55Mhz, Lqfp-100 | Newark Electronics |
MCU, ARM7TDMI, 55MHZ, LQFP-100 | Farnell |
Where can I find additional details, specifications and documents for a AT91SAM7X512B-AU?
Additional datasheets, footprints and schematics for AT91SAM7X512B-AU are listed on our Part Details page. You can also find images and similar parts to AT91SAM7X512B-AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM7X512B-AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM7X512B-AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM7X512B-AU you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM7X512B-AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91SAM7X512B-AU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AT91SAM7X512B-AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM7X512B-AU often in real-time on the comparison pages.
What if I can't find stock of AT91SAM7X512B-AU?
You can fill out our help required form which you can use to request a quote for AT91SAM7X512B-AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.