Status: | Unknown |
---|---|
Series: | AT91 Family AT91R Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$9.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.21
|
No stock
|
Buy Now | |
Avnet America
from US$10.93
|
2,552
in stock
|
Buy Now | |
Microchip Technology
from US$9.58
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$11.37
|
3
in stock
|
Buy Now | |
Farnell
from US$10.98
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,840
in stock
|
Buy Now | |
Avnet Silica
-
|
1,530
in stock
|
Buy Now | |
Future Electronics
from US$11.58
|
-
|
Buy Now |
Product Range | AT91 Family AT91R Series Microcontrollers |
---|---|
Architecture | ARM7TDMI |
No. of Bits | 32bit |
CPU Speed | 66MHz |
Program Memory Size | - |
RAM Memory Size | 256KB |
No. of Pins | 100Pins |
MCU Case Style | LQFP |
No. of I/O's | 32I/O's |
Embedded Interface Type | EBI EMI UART USART |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 1.95V |
MCU Family | AT91 |
MCU Series | AT91R |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | AT91 |
MPU Core Size | 32bit |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peripherals | Timer |
MCU 32-bit 91R ARM7TDMI RISC ROMLess 1.8V 100-Pin LQFP | Avnet America |
LQFP,GREEN,IND TEMP | Microchip Technology |
Mcu, 32Bit, Arm7Tdmi, 66Mhz, Lqfp-100 | Newark Electronics |
MCU, 32BIT, ARM7TDMI, 66MHZ, LQFP-100 | Farnell |
AT91 Series 256 kB SRAM 66 MHz SMT 16/32-Bit Microcontroller - LQFP-100 | Future Electronics |
Where can I find additional details, specifications and documents for a AT91R40008-66AU?
Additional datasheets, footprints and schematics for AT91R40008-66AU are listed on our Part Details page. You can also find images and similar parts to AT91R40008-66AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91R40008-66AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91R40008-66AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91R40008-66AU fall under?
The AT91R40008-66AU is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT91R40008-66AU when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91R40008-66AU you can contact the distributor directly for product support, shipping queries etc.
Is the AT91R40008-66AU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT91R40008-66AU have stock available?
Authorised distributors including Avnet America, Microchip Technology, Newark Electronics, Farnell and EBV Elektronik have stock available or on a lead time for AT91R40008-66AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91R40008-66AU often in real-time on the comparison pages.
What if I can't find stock of AT91R40008-66AU?
You can fill out our help required form which you can use to request a quote for AT91R40008-66AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.