Status: | Unknown |
---|---|
Series: | 8051 Family AT89C51 Series Microcontrollers |
RoHS: | Unknown |
Product Range | 8051 Family AT89C51 Series Microcontrollers |
---|---|
CPU Speed | 60MHz |
Program Memory Size | 128KB, 128KB |
RAM Memory Size | 8KB |
No. of Pins | 44Pins |
MCU Case Style | LCC |
No. of I/O's | 34I/O's |
Embedded Interface Type | SPI UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | 8051 |
MCU Series | AT89C51 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Controller Family/Series | AT89C51 |
Device Marking | AT89C51RE2-SLSUM |
Flash Memory Size | 128KB |
Logic Function Number | 51 |
MPU Core Size | 8bit |
Memory Type | Flash |
No. of Bits | 8bit |
No. of PWM Channels | 5 |
No. of Timers | 3 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External |
Supply Voltage Range | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
MCU, 8BIT, 8051, 60MHZ, PLCC-44 | element14 |
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44 | Newark Electronics |
Where can I find additional details, specifications and documents for a AT89C51RE2-SLSUM?
Additional datasheets, footprints and schematics for AT89C51RE2-SLSUM are listed on our Part Details page. You can also find images and similar parts to AT89C51RE2-SLSUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51RE2-SLSUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51RE2-SLSUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51RE2-SLSUM fall under?
The AT89C51RE2-SLSUM is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C51RE2-SLSUM when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51RE2-SLSUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51RE2-SLSUM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT89C51RE2-SLSUM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AT89C51RE2-SLSUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51RE2-SLSUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51RE2-SLSUM?
You can fill out our help required form which you can use to request a quote for AT89C51RE2-SLSUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.