Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Atmel |
---|---|
Silicon Core Number | ATAES132 ATSHA204 |
Kit Application Type | Crypto Authentication |
Application Sub Type | - |
Kit Contents | Daughter Board AT88CK101BK8 AT88Microbase AVR Base Board USB Extension Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Atmel CryptoAuthentication Evaluation Studio (ACES) |
Where can I find additional details, specifications and documents for a AT88CK101STK8?
Additional datasheets, footprints and schematics for AT88CK101STK8 are listed on our Part Details page. You can also find images and similar parts to AT88CK101STK8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT88CK101STK8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88CK101STK8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT88CK101STK8 fall under?
The AT88CK101STK8 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AT88CK101STK8 when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT88CK101STK8 you can contact the distributor directly for product support, shipping queries etc.
Is the AT88CK101STK8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT88CK101STK8 have stock available?
There is no stock from authorised distributors for AT88CK101STK8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT88CK101STK8 often in real-time on the comparison pages.
What if I can't find stock of AT88CK101STK8?
You can fill out our help required form which you can use to request a quote for AT88CK101STK8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.